igubal® Rod End Bearing, Dimensional Series K, Form B
igubal® Rod End Bearing, Dimensional Series K, Housing B, Inch
igubal® Rod End Bearing, Dimensional Series K, Housing B, Inch
| igus® inc. | igus® inc. | igus® inc. | igus® inc. | igus® inc. | igus® inc. | |
|---|---|---|---|---|---|---|
| Product Category | Rod End Bearings | Rod End Bearings | Rod End Bearings | Rod End Bearings | Rod End Bearings | Rod End Bearings |
| Product Number | igubal® - Series K | igubal® - Series K | igubal® - Series K | igubal® - Series K | igubal® - Series K | igubal® - Series K |
| Product Name | Metric Rod End Bearing | Rod End Bearing | Metric Rod End Bearing | Metric Rod End Bearing | Inch Rod End Bearing | Inch Rod End Bearing |
| Design Units | Metric | Inch | Metric | Metric | Inch | Inch |
| Bore Diameter | 0.2362 to 0.3937 inch (6 to 10 mm) | 0.0800 to 0.7900 inch (2.03 to 20.07 mm) | 0.2362 to 0.4724 inch (6 to 12 mm) | 0.2362 to 0.4724 inch (6 to 12 mm) | 0.0800 to 1.18 inch (2.03 to 29.97 mm) | 0.1900 to 1 inch (4.83 to 25.4 mm) |
| Length Through Bore | 0.3543 to 0.5512 inch (9 to 14 mm) | 0.1600 to 0.9800 inch (4.06 to 24.89 mm) | 0.3543 to 0.6299 inch (9 to 16 mm) | 0.3543 to 0.6299 inch (9 to 16 mm) | 0.1600 to 1.46 inch (4.06 to 37.08 mm) | 0.3120 to 1.38 inch (7.92 to 34.92 mm) |
| Housing Diameter | 0.7874 to 1.18 inch (20 to 30 mm) | 0.3500 to 1.97 inch (8.89 to 50.04 mm) | 0.7874 to 1.34 inch (20 to 34 mm) | 0.7874 to 1.34 inch (20 to 34 mm) | 0.3500 to 2.76 inch (8.89 to 70.1 mm) | 0.6250 to 2750 inch (15.87 to 69850 mm) |
| Overall Length | 1.83 to 2.65 inch (46.5 to 67.2 mm) | 0.6700 to 4.02 inch (17.02 to 102 mm) | 1.81 to 2.8 inch (46 to 71 mm) | 1.81 to 2.8 inch (46 to 71 mm) | 0.6700 to 5.71 inch (17.02 to 145 mm) | 5.5 to 1.37 inch (140 to 34.9 mm) |