RS Components, Ltd.
Rod Ends
1844529
Description
Fluro GI25 Rod End
Request a Quote
Email Supplier
Description
Fluro GI25 Rod End
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Rod End Bearings |
|
Product Number
|
1844529 |
|
Product Name
|
Rod Ends |
|
Design Units
|
Metric
|
|
Bore Diameter
|
0.9843 inch (25 mm)
|
|
Overall Length
|
4.88 inch (124 mm)
|
|
Configuration
|
Metal Ball with Metal Liner
|
Unlock Full Specs
to access all available technical data
Similar Products
Design Units
Metric
Bore Diameter
0.6299 inch (16 mm)
Overall Length
3.35 inch (85 mm)
View Details
Design Units
Metric
Bore Diameter
0.9843 inch (25 mm)
Overall Length
4.88 inch (124 mm)
View Details
Design Units
Metric
Bore Diameter
0.3937 inch (10 mm)
Housing Diameter
1.02 inch (26 mm)
View Details
Design Units
Metric
Bore Diameter
0.8661 inch (22 mm)
Overall Length
4.29 inch (109 mm)
View Details