Actuonix Motion Devices Micro Linear Slide Rail 300mm S9-300

Description
300mm Linear Slide Rail Actuonix Motion Devices unique line of Miniature Linear Actuators just became easier to integrate into more applications than ever before with our new Ball Bearing Slide Rails. If your application requires more rigidity or more side load than the actuator itself can provide, use one of our precision slide rails to mount your load onto and then use the actuator to provide the motion. Each linear slide rail can withstand much higher loads than the actuator can, and the smooth running ball bearings reduce the friction required to move those heavy objects in a horizontal direction. In combination with our linear actuators you can build a motion control system in one, two or three axis for much heavier objects and with better precision than with the actuator alone. Unit comes in package of 1 slide rail with 1 mounting block and mounting hardware.
Request a Quote
Description
300mm Linear Slide Rail Actuonix Motion Devices unique line of Miniature Linear Actuators just became easier to integrate into more applications than ever before with our new Ball Bearing Slide Rails. If your application requires more rigidity or more side load than the actuator itself can provide, use one of our precision slide rails to mount your load onto and then use the actuator to provide the motion. Each linear slide rail can withstand much higher loads than the actuator can, and the smooth running ball bearings reduce the friction required to move those heavy objects in a horizontal direction. In combination with our linear actuators you can build a motion control system in one, two or three axis for much heavier objects and with better precision than with the actuator alone. Unit comes in package of 1 slide rail with 1 mounting block and mounting hardware.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Micro Linear Slide Rail 300mm - S9-300 - Actuonix Motion Devices
Saanichton, British Columbia, Canada
Micro Linear Slide Rail 300mm
S9-300
Micro Linear Slide Rail 300mm S9-300
300mm Linear Slide Rail Actuonix Motion Devices unique line of Miniature Linear Actuators just became easier to integrate into more applications than ever before with our new Ball Bearing Slide Rails. If your application requires more rigidity or more side load than the actuator itself can provide, use one of our precision slide rails to mount your load onto and then use the actuator to provide the motion. Each linear slide rail can withstand much higher loads than the actuator can, and the smooth running ball bearings reduce the friction required to move those heavy objects in a horizontal direction. In combination with our linear actuators you can build a motion control system in one, two or three axis for much heavier objects and with better precision than with the actuator alone. Unit comes in package of 1 slide rail with 1 mounting block and mounting hardware.

300mm Linear Slide Rail


Actuonix Motion Devices unique line of Miniature Linear Actuators just became easier to integrate into more applications than ever before with our new Ball Bearing Slide Rails. If your application requires more rigidity or more side load than the actuator itself can provide, use one of our precision slide rails to mount your load onto and then use the actuator to provide the motion.
Each linear slide rail can withstand much higher loads than the actuator can, and the smooth running ball bearings reduce the friction required to move those heavy objects in a horizontal direction. In combination with our linear actuators you can build a motion control system in one, two or three axis for much heavier objects and with better precision than with the actuator alone.
Unit comes in package of 1 slide rail with 1 mounting block and mounting hardware.

Supplier's Site

Technical Specifications

  Actuonix Motion Devices
Product Category Linear Bearing Rails
Product Number S9-300
Product Name Micro Linear Slide Rail 300mm
Guide / Rail Shape Miniature Guide
Unlock Full Specs
to access all available technical data

Similar Products

Micro Linear Slide Rail 100mm - S9-100 - Actuonix Motion Devices
Specs
Guide / Rail Shape Miniature Guide
Description Precision Grade
Guide Length 3.94 inch (100 mm)
View Details
Micro Linear Slide Rail 200mm - S9-200 - Actuonix Motion Devices
Specs
Guide / Rail Shape Miniature Guide
Description Precision Grade
Guide Length 7.87 inch (200 mm)
View Details
Micro Linear Slide Rail 50mm - S9-50 - Actuonix Motion Devices
Specs
Guide / Rail Shape Miniature Guide
Description Precision Grade
Guide Length 1.97 inch (50 mm)
View Details