igus® inc. Easy Chain® E-Chain System® Cable Carriers Z300

Description
Series Z300 - to be filled in the inner radius 1. Limited torsion tolerance 2. Large pins for long service life 3. Cable-friendly interior 4. Integrated strain relief option 5. “E” Series features split crossbar along the outer radius 6. “Z” Series features split crossbar along the inner radius 7. Dirt-repellent exterior 8. Very easy to fill - cables only have to be pushed in 9. Interior separation possible 10. 1-, 2- or 3-chamber system available 11. Patented push button principle holds the links together Inner widths:1 x 2.95 (75 mm) Bending radii R: 2.95 up to 11.81 (75 - 300 mm) Pitch: 2.64 (67 mm) per link = 5 links/ft (15/m) When to use Series Z300 Low price When light filling without the need for opening and closing lids is required Smooth running required When not to use Series Z300 When a large unsupported length is required Series 350 When reliable locking of the snap-open crossbars is required Series 350
Datasheet
Description
Series Z300 - to be filled in the inner radius 1. Limited torsion tolerance 2. Large pins for long service life 3. Cable-friendly interior 4. Integrated strain relief option 5. “E” Series features split crossbar along the outer radius 6. “Z” Series features split crossbar along the inner radius 7. Dirt-repellent exterior 8. Very easy to fill - cables only have to be pushed in 9. Interior separation possible 10. 1-, 2- or 3-chamber system available 11. Patented push button principle holds the links together Inner widths:1 x 2.95 (75 mm) Bending radii R: 2.95 up to 11.81 (75 - 300 mm) Pitch: 2.64 (67 mm) per link = 5 links/ft (15/m) When to use Series Z300 Low price When light filling without the need for opening and closing lids is required Smooth running required When not to use Series Z300 When a large unsupported length is required Series 350 When reliable locking of the snap-open crossbars is required Series 350
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Easy Chain® E-Chain System® Cable Carriers - Z300 - igus® inc.
East Providence, RI, United States
Easy Chain® E-Chain System® Cable Carriers
Z300
Easy Chain® E-Chain System® Cable Carriers Z300
Series Z300 - to be filled in the inner radius 1. Limited torsion tolerance 2. Large pins for long service life 3. Cable-friendly interior 4. Integrated strain relief option 5. “E” Series features split crossbar along the outer radius 6. “Z” Series features split crossbar along the inner radius 7. Dirt-repellent exterior 8. Very easy to fill - cables only have to be pushed in 9. Interior separation possible 10. 1-, 2- or 3-chamber system available 11. Patented push button principle holds the links together Inner widths:1 x 2.95 (75 mm) Bending radii R: 2.95 up to 11.81 (75 - 300 mm) Pitch: 2.64 (67 mm) per link = 5 links/ft (15/m) When to use Series Z300 Low price When light filling without the need for opening and closing lids is required Smooth running required When not to use Series Z300 When a large unsupported length is required Series 350 When reliable locking of the snap-open crossbars is required Series 350

Series Z300 - to be filled in the inner radius

1. Limited torsion tolerance
2. Large pins for long service life
3. Cable-friendly interior
4. Integrated strain relief option
5. “E” Series features split crossbar along the outer radius
6. “Z” Series features split crossbar along the inner radius
7. Dirt-repellent exterior
8. Very easy to fill - cables only have to be pushed in
9. Interior separation possible
10. 1-, 2- or 3-chamber system available
11. Patented push button principle holds the links together

Inner widths:1 x 2.95 (75 mm)
Bending radii R: 2.95 up to 11.81 (75 - 300 mm)
Pitch: 2.64 (67 mm) per link = 5 links/ft (15/m)

When to use Series Z300

  • Low price
  • When light filling without the need for opening and closing lids is required
  • Smooth running required

When not to use Series Z300

  • When a large unsupported length is required
    Series 350
  • When reliable locking of the snap-open crossbars is required
    Series 350
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number Z300
Product Name Easy Chain® E-Chain System® Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cable Separation Separators (optional feature); Dividers (optional feature)
Cover / Bars Snap-through Top
Unlock Full Specs
to access all available technical data

Similar Products

Energy Chain, Cable Carrier - I-1130 - Reid Supply
Specs
Cover / Bars Hinged Bars
Inside Width 11.81 inch (300 mm)
Inside Height 3.15 inch (80.01 mm)
View Details
Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details
Light Duty Fiber-Reinforced Nylon Cable Track; Standard Widths - SILVYN® Micro Carrier - LAPP
Specs
Carrier Type Open (optional feature); Enclosed (optional feature)
Material Nonmetallic
Special Motion Rotary
View Details