igus® inc. Easy Chain® E-Chain System® Cable Carriers Z26

Description
Series Z26 - to be filled in the inner radius 1. Limited torsion tolerance 2. Large pins for long service life 3. Cable-friendly interior 4. Integrated strain relief option 5. “E” Series features split crossbar along the outer radius 6. “Z” Series features split crossbar along the inner radius 7. Dirt-repellent exterior 8. Very easy to fill - cables only have to be pushed in 9. 1-, 2- or 3-chamber system available 10. Patented push button principle holds the links together Available inner width:2.95 (75 mm) Available bending radii R: 2.48 to 9.84 (63 - 250 mm) Pitch: 2.2 (56 mm) per link = 6 links/ft (18/m) When to use Series Z26 If filling is required without opening and closing If price is an issue If quiet operation is required When not to use Series Z26 If a long unsupported length is required Series 26 If an Energy Chain with a high locking crossbar is needed Series 340
Datasheet
Description
Series Z26 - to be filled in the inner radius 1. Limited torsion tolerance 2. Large pins for long service life 3. Cable-friendly interior 4. Integrated strain relief option 5. “E” Series features split crossbar along the outer radius 6. “Z” Series features split crossbar along the inner radius 7. Dirt-repellent exterior 8. Very easy to fill - cables only have to be pushed in 9. 1-, 2- or 3-chamber system available 10. Patented push button principle holds the links together Available inner width:2.95 (75 mm) Available bending radii R: 2.48 to 9.84 (63 - 250 mm) Pitch: 2.2 (56 mm) per link = 6 links/ft (18/m) When to use Series Z26 If filling is required without opening and closing If price is an issue If quiet operation is required When not to use Series Z26 If a long unsupported length is required Series 26 If an Energy Chain with a high locking crossbar is needed Series 340
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Easy Chain® E-Chain System® Cable Carriers - Z26 - igus® inc.
East Providence, RI, United States
Easy Chain® E-Chain System® Cable Carriers
Z26
Easy Chain® E-Chain System® Cable Carriers Z26
Series Z26 - to be filled in the inner radius 1. Limited torsion tolerance 2. Large pins for long service life 3. Cable-friendly interior 4. Integrated strain relief option 5. “E” Series features split crossbar along the outer radius 6. “Z” Series features split crossbar along the inner radius 7. Dirt-repellent exterior 8. Very easy to fill - cables only have to be pushed in 9. 1-, 2- or 3-chamber system available 10. Patented push button principle holds the links together Available inner width:2.95 (75 mm) Available bending radii R: 2.48 to 9.84 (63 - 250 mm) Pitch: 2.2 (56 mm) per link = 6 links/ft (18/m) When to use Series Z26 If filling is required without opening and closing If price is an issue If quiet operation is required When not to use Series Z26 If a long unsupported length is required Series 26 If an Energy Chain with a high locking crossbar is needed Series 340

Series Z26 - to be filled in the inner radius

1. Limited torsion tolerance
2. Large pins for long service life
3. Cable-friendly interior
4. Integrated strain relief option
5. “E” Series features split crossbar along the outer radius
6. “Z” Series features split crossbar along the inner radius
7. Dirt-repellent exterior
8. Very easy to fill - cables only have to be pushed in
9. 1-, 2- or 3-chamber system available
10. Patented push button principle holds the links together

Available inner width:2.95 (75 mm)
Available bending radii R: 2.48 to 9.84 (63 - 250 mm)
Pitch: 2.2 (56 mm) per link = 6 links/ft (18/m)

When to use Series Z26

  • If filling is required without opening and closing
  • If price is an issue
  • If quiet operation is required

When not to use Series Z26

  • If a long unsupported length is required
    Series 26
  • If an Energy Chain with a high locking crossbar is needed
    Series 340
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number Z26
Product Name Easy Chain® E-Chain System® Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cable Separation Separators (optional feature); Dividers (optional feature)
Cover / Bars Snap-through Top
Unlock Full Specs
to access all available technical data

Similar Products

Standard Plastic Cable And Hose Carriers - SP Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details
Cable Guides - 20 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Cover / Bars Hinged Bars
View Details
Energy Chain, Cable Carrier - I-1075 - Reid Supply
Specs
Cover / Bars Snap-through Top
Inside Width 7.87 inch (200 mm)
Inside Height 3.15 inch (80.01 mm)
View Details