igus® inc. Easy Chain® E-Chain System® Cable Carriers Z08

Description
Series Z 08 - to be filled in the inner radius 1. Very easy to fill - ideal for harnessed cable assemblies 2. Small pitch for low-noise and smooth operation 3. Limited torsion tolerance 4. Lightweight 5. Patented push button principle holds the links together 6. Cable-friendly interior 7. “E” Series features split crossbar along the outer radius 8. “Z” Series features split crossbar along the inner radius 9. Integrated strain relief option Inner widths Bi: 0.39 up to 1.97 (10 - 50 mm) Bending radii R: 1.1, 1.5, 1.89 (28, 38, 48 mm) Pitch: 0.79 (20 mm) per link = 16 links/ft (50/m) When to use Series Z 08 If filling is required without opening and closing If price is an issue If quiet operation is required When not to use Series Z 08 “Z” Series is unsuitable for gliding applications Series 09 "Zipper"
Datasheet
Description
Series Z 08 - to be filled in the inner radius 1. Very easy to fill - ideal for harnessed cable assemblies 2. Small pitch for low-noise and smooth operation 3. Limited torsion tolerance 4. Lightweight 5. Patented push button principle holds the links together 6. Cable-friendly interior 7. “E” Series features split crossbar along the outer radius 8. “Z” Series features split crossbar along the inner radius 9. Integrated strain relief option Inner widths Bi: 0.39 up to 1.97 (10 - 50 mm) Bending radii R: 1.1, 1.5, 1.89 (28, 38, 48 mm) Pitch: 0.79 (20 mm) per link = 16 links/ft (50/m) When to use Series Z 08 If filling is required without opening and closing If price is an issue If quiet operation is required When not to use Series Z 08 “Z” Series is unsuitable for gliding applications Series 09 "Zipper"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Easy Chain® E-Chain System® Cable Carriers - Z08 - igus® inc.
East Providence, RI, United States
Easy Chain® E-Chain System® Cable Carriers
Z08
Easy Chain® E-Chain System® Cable Carriers Z08
Series Z 08 - to be filled in the inner radius 1. Very easy to fill - ideal for harnessed cable assemblies 2. Small pitch for low-noise and smooth operation 3. Limited torsion tolerance 4. Lightweight 5. Patented push button principle holds the links together 6. Cable-friendly interior 7. “E” Series features split crossbar along the outer radius 8. “Z” Series features split crossbar along the inner radius 9. Integrated strain relief option Inner widths Bi: 0.39 up to 1.97 (10 - 50 mm) Bending radii R: 1.1, 1.5, 1.89 (28, 38, 48 mm) Pitch: 0.79 (20 mm) per link = 16 links/ft (50/m) When to use Series Z 08 If filling is required without opening and closing If price is an issue If quiet operation is required When not to use Series Z 08 “Z” Series is unsuitable for gliding applications Series 09 "Zipper"

Series Z 08 - to be filled in the inner radius

1. Very easy to fill - ideal for harnessed cable assemblies
2. Small pitch for low-noise and smooth operation
3. Limited torsion tolerance
4. Lightweight
5. Patented push button principle holds the links together
6. Cable-friendly interior
7. “E” Series features split crossbar along the outer radius
8. “Z” Series features split crossbar along the inner radius
9. Integrated strain relief option

Inner widths Bi: 0.39 up to 1.97 (10 - 50 mm)
Bending radii R: 1.1, 1.5, 1.89 (28, 38, 48 mm)
Pitch: 0.79 (20 mm) per link = 16 links/ft (50/m)

When to use Series Z 08

  • If filling is required without opening and closing
  • If price is an issue
  • If quiet operation is required

When not to use Series Z 08

  • “Z” Series is unsuitable for gliding applications
    Series 09 "Zipper"
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number Z08
Product Name Easy Chain® E-Chain System® Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cable Separation Separators (optional feature); Dividers (optional feature)
Cover / Bars Snap-through Top
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Cable And Hose Carriers - TL Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details
Cable Guides - 20 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Cover / Bars Hinged Bars
View Details
Energy Chain, Cable Carrier - I-497 - Reid Supply
Specs
Cover / Bars Snap-through Top
Inside Width 4.06 inch (103 mm)
Inside Height 0.9800 inch (24.89 mm)
View Details