igus® inc. Energy Chain System®, Triflex® R Cable Carriers TRE-85

Description
System Triflex® R Series TRE-85 1. Able to move multi-dimensionally - High degree of flexibility, even on the 6th axis. Twist up to approx. ± 10° per link possible in longitudinal axis. This assists guiding the cables and lines around difficult configurations 2. High tensile strength due to special ball-and-socket principle, enables flexible movement along all axes 3. Easy opening mechanism for easy filling with cable and hose packages 4. Impact-resistant, dirt-repelling, rugged and abrasion-resistant, smooth, rounded exterior 5. Small bend radius & short pitch - Space-saving installation 6. Easy installation and dismantling - An injection molded component. No other components (steel cables, spring suspensions etc.) are required 7. High stability - Due to outer stop dogs, defined stops for radius and torsion 8. Triflex® R-Set - compact module for all movements on robots, which can be fixed on existing fastening points 9. Easy attachment onto the robot/machine reduces setup time 10. For special cases also available: Fiber rods, universal assembly kit and FlexBar When to use the Series TRE-85: When an easy-to-fill 3D chain is needed If a secure cable guide is required for multi-dimensional 3D-movements If high torsional stability is required If the system has to be shortened or lengthened easily If a small bending radius is required If hight ensile strength is important When not to use Series TRE-85 For circular motions with high loads System TwisterChain® When a fully enclosed model is required System Triflex® R TRC
Datasheet
Description
System Triflex® R Series TRE-85 1. Able to move multi-dimensionally - High degree of flexibility, even on the 6th axis. Twist up to approx. ± 10° per link possible in longitudinal axis. This assists guiding the cables and lines around difficult configurations 2. High tensile strength due to special ball-and-socket principle, enables flexible movement along all axes 3. Easy opening mechanism for easy filling with cable and hose packages 4. Impact-resistant, dirt-repelling, rugged and abrasion-resistant, smooth, rounded exterior 5. Small bend radius & short pitch - Space-saving installation 6. Easy installation and dismantling - An injection molded component. No other components (steel cables, spring suspensions etc.) are required 7. High stability - Due to outer stop dogs, defined stops for radius and torsion 8. Triflex® R-Set - compact module for all movements on robots, which can be fixed on existing fastening points 9. Easy attachment onto the robot/machine reduces setup time 10. For special cases also available: Fiber rods, universal assembly kit and FlexBar When to use the Series TRE-85: When an easy-to-fill 3D chain is needed If a secure cable guide is required for multi-dimensional 3D-movements If high torsional stability is required If the system has to be shortened or lengthened easily If a small bending radius is required If hight ensile strength is important When not to use Series TRE-85 For circular motions with high loads System TwisterChain® When a fully enclosed model is required System Triflex® R TRC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Energy Chain System®, Triflex® R Cable Carriers - TRE-85 - igus® inc.
East Providence, RI, United States
Energy Chain System®, Triflex® R Cable Carriers
TRE-85
Energy Chain System®, Triflex® R Cable Carriers TRE-85
System Triflex® R Series TRE-85 1. Able to move multi-dimensionally - High degree of flexibility, even on the 6th axis. Twist up to approx. ± 10° per link possible in longitudinal axis. This assists guiding the cables and lines around difficult configurations 2. High tensile strength due to special ball-and-socket principle, enables flexible movement along all axes 3. Easy opening mechanism for easy filling with cable and hose packages 4. Impact-resistant, dirt-repelling, rugged and abrasion-resistant, smooth, rounded exterior 5. Small bend radius & short pitch - Space-saving installation 6. Easy installation and dismantling - An injection molded component. No other components (steel cables, spring suspensions etc.) are required 7. High stability - Due to outer stop dogs, defined stops for radius and torsion 8. Triflex® R-Set - compact module for all movements on robots, which can be fixed on existing fastening points 9. Easy attachment onto the robot/machine reduces setup time 10. For special cases also available: Fiber rods, universal assembly kit and FlexBar When to use the Series TRE-85: When an easy-to-fill 3D chain is needed If a secure cable guide is required for multi-dimensional 3D-movements If high torsional stability is required If the system has to be shortened or lengthened easily If a small bending radius is required If hight ensile strength is important When not to use Series TRE-85 For circular motions with high loads System TwisterChain® When a fully enclosed model is required System Triflex® R TRC

System Triflex® R Series TRE-85

1. Able to move multi-dimensionally - High degree of flexibility, even on the 6th axis. Twist up to approx. ± 10° per link possible in longitudinal axis. This assists guiding the cables and lines around difficult configurations
2. High tensile strength due to special ball-and-socket principle, enables flexible movement along all axes
3. Easy opening mechanism for easy filling with cable and hose packages
4. Impact-resistant, dirt-repelling, rugged and abrasion-resistant, smooth, rounded exterior
5. Small bend radius & short pitch - Space-saving installation
6. Easy installation and dismantling - An injection molded component. No other components (steel cables, spring suspensions etc.) are required
7. High stability - Due to outer stop dogs, defined stops for radius and torsion
8. Triflex® R-Set - compact module for all movements on robots, which can be fixed on existing fastening points
9. Easy attachment onto the robot/machine reduces setup time
10. For special cases also available: Fiber rods, universal assembly kit and FlexBar

When to use the Series TRE-85:

  • When an easy-to-fill 3D chain is needed
  • If a secure cable guide is required for multi-dimensional 3D-movements
  • If high torsional stability is required
  • If the system has to be shortened or lengthened easily
  • If a small bending radius is required
  • If hight ensile strength is important

When not to use Series TRE-85

  • For circular motions with high loads
    System TwisterChain®
  • When a fully enclosed model is required
    System Triflex® R TRC
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number TRE-85
Product Name Energy Chain System®, Triflex® R Cable Carriers
Carrier Type Enclosed
Special Motion Spiral
Options Strain Relief
Inside Width 3.27 inch (83.06 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Guides - 35 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Inside Width 0.2362 inch (6 mm)
View Details
Standard Plastic Cable And Hose Carriers - KL Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details
Energy Chain, Cable Carrier - I-1080 - Reid Supply
Specs
Cover / Bars Snap-through Top
Inside Width 7.87 inch (200 mm)
Inside Height 3.15 inch (80.01 mm)
View Details