L-com, Inc. L-com 19" Rackmount Front Cable Manager with D-Rings & Brush Grommet 1U RP00015-1

Description
L-com Cable Management Panels come in 1U (1.75") & 2U (3.5") rack height options. Available with either metal D-Rings with a black powder coat finish for durability or Plastic brush fingers to manage your cabling & provide a neat and clean appearance in your network closet. This can help with troubleshooting network issues by making it easier to segregate network cablng runs into discrete groups. Same day shipping on most items; Order online today! Features Designed to fit all standard 19 IN racks and cabinets Comes in 1U (1.75") & 2U (3.5") Rack Heights Provides flexibility for cable management with a neat and clean appearance Application Data Centers Network Infrastructure LAN aggregation MDF/IDF installations
Datasheet
Description
L-com Cable Management Panels come in 1U (1.75") & 2U (3.5") rack height options. Available with either metal D-Rings with a black powder coat finish for durability or Plastic brush fingers to manage your cabling & provide a neat and clean appearance in your network closet. This can help with troubleshooting network issues by making it easier to segregate network cablng runs into discrete groups. Same day shipping on most items; Order online today! Features Designed to fit all standard 19 IN racks and cabinets Comes in 1U (1.75") & 2U (3.5") Rack Heights Provides flexibility for cable management with a neat and clean appearance Application Data Centers Network Infrastructure LAN aggregation MDF/IDF installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L-com 19
North Andover, MA, United States
L-com 19" Rackmount Front Cable Manager with D-Rings & Brush Grommet 1U
RP00015-1
L-com 19" Rackmount Front Cable Manager with D-Rings & Brush Grommet 1U RP00015-1
L-com Cable Management Panels come in 1U (1.75") & 2U (3.5") rack height options. Available with either metal D-Rings with a black powder coat finish for durability or Plastic brush fingers to manage your cabling & provide a neat and clean appearance in your network closet. This can help with troubleshooting network issues by making it easier to segregate network cablng runs into discrete groups. Same day shipping on most items; Order online today! Features Designed to fit all standard 19 IN racks and cabinets Comes in 1U (1.75") & 2U (3.5") Rack Heights Provides flexibility for cable management with a neat and clean appearance Application Data Centers Network Infrastructure LAN aggregation MDF/IDF installations

L-com Cable Management Panels come in 1U (1.75") & 2U (3.5") rack height options. Available with either metal D-Rings with a black powder coat finish for durability or Plastic brush fingers to manage your cabling & provide a neat and clean appearance in your network closet. This can help with troubleshooting network issues by making it easier to segregate network cablng runs into discrete groups. Same day shipping on most items; Order online today!

Features

  • Designed to fit all standard 19 IN racks and cabinets
  • Comes in 1U (1.75") & 2U (3.5") Rack Heights
  • Provides flexibility for cable management with a neat and clean appearance

Application

  • Data Centers
  • Network Infrastructure
  • LAN aggregation
  • MDF/IDF installations
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Cable Carriers
Product Number RP00015-1
Product Name L-com 19" Rackmount Front Cable Manager with D-Rings & Brush Grommet 1U
Unlock Full Specs
to access all available technical data

Similar Products

Energy Chain, Cable Carrier - I-461 - Reid Supply
Specs
Cover / Bars Hinged Bars
Inside Width 1.5 inch (38.1 mm)
Inside Height 0.9800 inch (24.89 mm)
View Details
Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details
SILVYN® Steel Quiet Carrier - SILVYN® Steel Quiet Carrier - LAPP
Specs
Carrier Type Open (optional feature); Enclosed (optional feature)
Material Metallic
Cable Separation Separators
View Details
Cable Guides - 25 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Cover / Bars Hinged Bars
View Details