igus® inc. Energy Chain System®, Triflex® R Cable Carriers TRC-100

Description
System Triflex® R Series TRC-100 1. Able to move multi-dimensionally - High degree of flexibility, even on the 6th axis. Twist up to approx. ± 10° per link possible in longitudinal axis. This assists guiding the cables and lines around difficult configurations 2. High tensile strength due to special ball-and-socket principle, enables flexible movement along all axes 3. Impact-resistant, dirt-repelling, rugged and abrasion-resistant, smooth, rounded exterior 4. Small bend radius & short pitch - Space-saving installation 5. Easy installation and dismantling - An injection molded component. No other components (steel cables, spring suspensions etc.) are required 6. High stability - Due to outer stop dogs, defined stops for radius and torsion 7. Triflex® R-Set - compact module for all movements on robots, which can be fixed on existing fastening points 8. Easy attachment onto the robot/machine reduces setup time When to use the Series TRC.100: If a secure cable guide is required for multi-dimensional (3D-) movements If high torsional stability is required If the system has to be shortened or lengthened easily If a small bending radius is required If high tensile strength is important When not to use Series TRC-100 For circular movements with high loads System TwisterChain® If simple filling is required System Triflex® R TRE If a simpler and cost effective solution is required System Triflex® R TRL
Datasheet
Description
System Triflex® R Series TRC-100 1. Able to move multi-dimensionally - High degree of flexibility, even on the 6th axis. Twist up to approx. ± 10° per link possible in longitudinal axis. This assists guiding the cables and lines around difficult configurations 2. High tensile strength due to special ball-and-socket principle, enables flexible movement along all axes 3. Impact-resistant, dirt-repelling, rugged and abrasion-resistant, smooth, rounded exterior 4. Small bend radius & short pitch - Space-saving installation 5. Easy installation and dismantling - An injection molded component. No other components (steel cables, spring suspensions etc.) are required 6. High stability - Due to outer stop dogs, defined stops for radius and torsion 7. Triflex® R-Set - compact module for all movements on robots, which can be fixed on existing fastening points 8. Easy attachment onto the robot/machine reduces setup time When to use the Series TRC.100: If a secure cable guide is required for multi-dimensional (3D-) movements If high torsional stability is required If the system has to be shortened or lengthened easily If a small bending radius is required If high tensile strength is important When not to use Series TRC-100 For circular movements with high loads System TwisterChain® If simple filling is required System Triflex® R TRE If a simpler and cost effective solution is required System Triflex® R TRL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Energy Chain System®, Triflex® R Cable Carriers - TRC-100 - igus® inc.
East Providence, RI, United States
Energy Chain System®, Triflex® R Cable Carriers
TRC-100
Energy Chain System®, Triflex® R Cable Carriers TRC-100
System Triflex® R Series TRC-100 1. Able to move multi-dimensionally - High degree of flexibility, even on the 6th axis. Twist up to approx. ± 10° per link possible in longitudinal axis. This assists guiding the cables and lines around difficult configurations 2. High tensile strength due to special ball-and-socket principle, enables flexible movement along all axes 3. Impact-resistant, dirt-repelling, rugged and abrasion-resistant, smooth, rounded exterior 4. Small bend radius & short pitch - Space-saving installation 5. Easy installation and dismantling - An injection molded component. No other components (steel cables, spring suspensions etc.) are required 6. High stability - Due to outer stop dogs, defined stops for radius and torsion 7. Triflex® R-Set - compact module for all movements on robots, which can be fixed on existing fastening points 8. Easy attachment onto the robot/machine reduces setup time When to use the Series TRC.100: If a secure cable guide is required for multi-dimensional (3D-) movements If high torsional stability is required If the system has to be shortened or lengthened easily If a small bending radius is required If high tensile strength is important When not to use Series TRC-100 For circular movements with high loads System TwisterChain® If simple filling is required System Triflex® R TRE If a simpler and cost effective solution is required System Triflex® R TRL

System Triflex® R Series TRC-100

1. Able to move multi-dimensionally - High degree of flexibility, even on the 6th axis. Twist up to approx. ± 10° per link possible in longitudinal axis. This assists guiding the cables and lines around difficult configurations
2. High tensile strength due to special ball-and-socket principle, enables flexible movement along all axes
3. Impact-resistant, dirt-repelling, rugged and abrasion-resistant, smooth, rounded exterior
4. Small bend radius & short pitch - Space-saving installation
5. Easy installation and dismantling - An injection molded component. No other components (steel cables, spring suspensions etc.) are required
6. High stability - Due to outer stop dogs, defined stops for radius and torsion
7. Triflex® R-Set - compact module for all movements on robots, which can be fixed on existing fastening points
8. Easy attachment onto the robot/machine reduces setup time

When to use the Series TRC.100:

  • If a secure cable guide is required for multi-dimensional (3D-) movements
  • If high torsional stability is required
  • If the system has to be shortened or lengthened easily
  • If a small bending radius is required
  • If high tensile strength is important

When not to use Series TRC-100

  • For circular movements with high loads
    System TwisterChain®
  • If simple filling is required
    System Triflex® R TRE
  • If a simpler and cost effective solution is required
    System Triflex® R TRL
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number TRC-100
Product Name Energy Chain System®, Triflex® R Cable Carriers
Carrier Type Enclosed
Special Motion Spiral
Options Strain Relief
Inside Width 3.74 inch (95 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Guides - 35 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Inside Width 0.2362 inch (6 mm)
View Details
Standard Plastic Cable And Hose Carriers - KN Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details
Easy Chain® E-Chain System® Cable Carriers - Z08 - igus® inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details