igus® inc. E-Chain System® E6 Cable Carriers R6-52

Description
1. No pin and bore connection 2. Can be shortened or lengthened due to modular design 3. Small pitch for low-noise, smooth operation 4. Continuous glide surfaces 5. Smooth, cable protecting inner chamber 6. Interior stop dog system 7. Continuous glide surfaces 8. Fully enclosed Energy Tube 9. KMA mounting brackets with attachment points on all sides 10. Available with or without integrated profile rail Inner widths Bi: 1.97 to 6.89 (50 - 175 mm) Bending radii R: 2.95 to 9.84 (75 - 250 mm) Pitch: 1.18 (30 mm) per link = 11 links/ft (34/m) When to use Series R6-52: If a low-noise version is required For very high speeds and/or accelerations If large stresses and thrust forces are present Protection against dirt and chips For small bending radii If less vibration is required Minimal abrasion, suitable for cleanrooms When not to use Series R6-52: For side mounted applications System E4 Series R8840
Datasheet
Description
1. No pin and bore connection 2. Can be shortened or lengthened due to modular design 3. Small pitch for low-noise, smooth operation 4. Continuous glide surfaces 5. Smooth, cable protecting inner chamber 6. Interior stop dog system 7. Continuous glide surfaces 8. Fully enclosed Energy Tube 9. KMA mounting brackets with attachment points on all sides 10. Available with or without integrated profile rail Inner widths Bi: 1.97 to 6.89 (50 - 175 mm) Bending radii R: 2.95 to 9.84 (75 - 250 mm) Pitch: 1.18 (30 mm) per link = 11 links/ft (34/m) When to use Series R6-52: If a low-noise version is required For very high speeds and/or accelerations If large stresses and thrust forces are present Protection against dirt and chips For small bending radii If less vibration is required Minimal abrasion, suitable for cleanrooms When not to use Series R6-52: For side mounted applications System E4 Series R8840
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® E6 Cable Carriers - R6-52 - igus® inc.
East Providence, RI, United States
E-Chain System® E6 Cable Carriers
R6-52
E-Chain System® E6 Cable Carriers R6-52
1. No pin and bore connection 2. Can be shortened or lengthened due to modular design 3. Small pitch for low-noise, smooth operation 4. Continuous glide surfaces 5. Smooth, cable protecting inner chamber 6. Interior stop dog system 7. Continuous glide surfaces 8. Fully enclosed Energy Tube 9. KMA mounting brackets with attachment points on all sides 10. Available with or without integrated profile rail Inner widths Bi: 1.97 to 6.89 (50 - 175 mm) Bending radii R: 2.95 to 9.84 (75 - 250 mm) Pitch: 1.18 (30 mm) per link = 11 links/ft (34/m) When to use Series R6-52: If a low-noise version is required For very high speeds and/or accelerations If large stresses and thrust forces are present Protection against dirt and chips For small bending radii If less vibration is required Minimal abrasion, suitable for cleanrooms When not to use Series R6-52: For side mounted applications System E4 Series R8840

1. No pin and bore connection
2. Can be shortened or lengthened due to modular design
3. Small pitch for low-noise, smooth operation
4. Continuous glide surfaces
5. Smooth, cable protecting inner chamber
6. Interior stop dog system
7. Continuous glide surfaces
8. Fully enclosed Energy Tube
9. KMA mounting brackets with attachment points on all sides
10. Available with or without integrated profile rail

Inner widths Bi: 1.97 to 6.89 (50 - 175 mm)
Bending radii R: 2.95 to 9.84 (75 - 250 mm)
Pitch: 1.18 (30 mm) per link = 11 links/ft (34/m)

When to use Series R6-52:

  • If a low-noise version is required
  • For very high speeds and/or accelerations
  • If large stresses and thrust forces are present
  • Protection against dirt and chips
  • For small bending radii
  • If less vibration is required
  • Minimal abrasion, suitable for cleanrooms

When not to use Series R6-52:

  • For side mounted applications
    System E4 Series R8840
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number R6-52
Product Name E-Chain System® E6 Cable Carriers
Carrier Type Enclosed
Material Nonmetallic
Special Motion Rotary
Cover / Bars Removable Bars
Unlock Full Specs
to access all available technical data

Similar Products

Energy Chain, Cable Carrier - I-840 - Reid Supply
Specs
Cover / Bars Zipper
Inside Width 1.5 inch (38.1 mm)
Inside Height 0.7500 inch (19.05 mm)
View Details
Plastic Cable And Hose Carriers - NXL Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details
Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details