igus® inc. E-Chain System®, E2 Tube Cable Carriers R58

Description
Series R 58 - openable in the outer radius 1. Protection for cables and hoses against hot chips 2. Large pins for high stability 3. Removable lids along the outer radius 4. Smooth, chip-repellent exterior 5. Small pitch for low-noise, smooth operation 6. Fully enclosed 7. KMA mounting brackets with attachment capabilities on all sides 8. Small pitch enable very small radii 9. Integrated strain relief available especially for Energy Tubes Inner widths Bi: 1.97 up to 7.87 (50 - 200 mm) Bending radii R: 2.95 up to 9.84 (75 - 250 mm) Pitch: 1.31 (33.3 mm) per link = 10 links/ft (30/m) When to use Series R58 new "E2 tubes" If particularly quiet operation is required If very high speeds are required If chip protection is subject to stringent requirements When not to use Series R58 new "E2 tubes" If a particularly low-cost solution is the main factor Series R157 Series R158 If no chip protection is required E2 medium - Series 27
Datasheet
Description
Series R 58 - openable in the outer radius 1. Protection for cables and hoses against hot chips 2. Large pins for high stability 3. Removable lids along the outer radius 4. Smooth, chip-repellent exterior 5. Small pitch for low-noise, smooth operation 6. Fully enclosed 7. KMA mounting brackets with attachment capabilities on all sides 8. Small pitch enable very small radii 9. Integrated strain relief available especially for Energy Tubes Inner widths Bi: 1.97 up to 7.87 (50 - 200 mm) Bending radii R: 2.95 up to 9.84 (75 - 250 mm) Pitch: 1.31 (33.3 mm) per link = 10 links/ft (30/m) When to use Series R58 new "E2 tubes" If particularly quiet operation is required If very high speeds are required If chip protection is subject to stringent requirements When not to use Series R58 new "E2 tubes" If a particularly low-cost solution is the main factor Series R157 Series R158 If no chip protection is required E2 medium - Series 27
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System®, E2 Tube Cable Carriers - R58 - igus® inc.
East Providence, RI, United States
E-Chain System®, E2 Tube Cable Carriers
R58
E-Chain System®, E2 Tube Cable Carriers R58
Series R 58 - openable in the outer radius 1. Protection for cables and hoses against hot chips 2. Large pins for high stability 3. Removable lids along the outer radius 4. Smooth, chip-repellent exterior 5. Small pitch for low-noise, smooth operation 6. Fully enclosed 7. KMA mounting brackets with attachment capabilities on all sides 8. Small pitch enable very small radii 9. Integrated strain relief available especially for Energy Tubes Inner widths Bi: 1.97 up to 7.87 (50 - 200 mm) Bending radii R: 2.95 up to 9.84 (75 - 250 mm) Pitch: 1.31 (33.3 mm) per link = 10 links/ft (30/m) When to use Series R58 new "E2 tubes" If particularly quiet operation is required If very high speeds are required If chip protection is subject to stringent requirements When not to use Series R58 new "E2 tubes" If a particularly low-cost solution is the main factor Series R157 Series R158 If no chip protection is required E2 medium - Series 27

Series R 58 - openable in the outer radius

1. Protection for cables and hoses against hot chips
2. Large pins for high stability
3. Removable lids along the outer radius
4. Smooth, chip-repellent exterior
5. Small pitch for low-noise, smooth operation
6. Fully enclosed
7. KMA mounting brackets with attachment capabilities on all sides
8. Small pitch enable very small radii
9. Integrated strain relief available especially for Energy Tubes

Inner widths Bi: 1.97 up to 7.87 (50 - 200 mm)
Bending radii R: 2.95 up to 9.84 (75 - 250 mm)
Pitch: 1.31 (33.3 mm) per link = 10 links/ft (30/m)

When to use Series R58 new "E2 tubes"

  • If particularly quiet operation is required
  • If very high speeds are required
  • If chip protection is subject to stringent requirements

When not to use Series R58 new "E2 tubes"

  • If a particularly low-cost solution is the main factor
    Series R157
    Series R158
  • If no chip protection is required
    E2 medium - Series 27
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number R58
Product Name E-Chain System®, E2 Tube Cable Carriers
Carrier Type Enclosed
Material Nonmetallic
Special Motion Rotary
Cable Separation Separators (optional feature); Dividers (optional feature)
Cover / Bars Removable Bars
Unlock Full Specs
to access all available technical data

Similar Products

Cable Guides - 20 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Cover / Bars Hinged Bars
View Details
Plastic Cable And Hose Carriers - TSC Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details
Energy Chain, Cable Carrier - I-470 - Reid Supply
Specs
Cover / Bars Hinged Bars
Inside Width 4.06 inch (103 mm)
Inside Height 0.9800 inch (24.89 mm)
View Details