Dynatect Manufacturing, Inc. Plastic Cable And Hose Carriers TSC Series

Description
Nylatrac® modular carriers are constructed from separate glass-reinforced nylon sidebands with locking hubs (replaceable bearings) and multiple lockout points (for incredible strength), joined by top and bottom crossbars or lids. Modular carriers are easily customized from the widest variety of standard components. Snap-in plastic lids or bolted aluminum armor plates create a fully enclosed link for additional protection in severe environments.
Description
Nylatrac® modular carriers are constructed from separate glass-reinforced nylon sidebands with locking hubs (replaceable bearings) and multiple lockout points (for incredible strength), joined by top and bottom crossbars or lids. Modular carriers are easily customized from the widest variety of standard components. Snap-in plastic lids or bolted aluminum armor plates create a fully enclosed link for additional protection in severe environments.
Datasheet
Datasheet Summary
Powered by GS/AI

The TSC Series from Dynatect Manufacturing, Inc. consists of modular plastic cable and hose carriers designed for flexibility and customization. These carriers feature glass-reinforced nylon sidebands with locking hubs and multiple lockout points, ensuring strength and durability. The series includes various bar styles, such as snap-in plastic flat bars and bolted aluminum flat bars, with bar widths ranging from 2.18 inches to 9.98 inches and heights from 80 mm to 300 mm. The carriers can be configured with separators and are available in both open and enclosed styles, providing options for different environmental conditions. Modular low-friction sliders can be added to reduce wear and tow force, enhancing performance in long travel applications. The TSC Series supports various mounting arrangements and is designed to accommodate a maximum fill of 60% for cables and hoses. Overall, the TSC Series offers a robust solution for managing cables and hoses in diverse applications.

Datasheet Summary
Powered by GS/AI

The TSC Series from Dynatect Manufacturing, Inc. consists of modular plastic cable and hose carriers designed for flexibility and customization. These carriers feature glass-reinforced nylon sidebands with locking hubs and multiple lockout points, ensuring strength and durability. The series includes various bar styles, such as snap-in plastic flat bars and bolted aluminum flat bars, with bar widths ranging from 2.18 inches to 9.98 inches and heights from 80 mm to 300 mm. The carriers can be configured with separators and are available in both open and enclosed styles, providing options for different environmental conditions. Modular low-friction sliders can be added to reduce wear and tow force, enhancing performance in long travel applications. The TSC Series supports various mounting arrangements and is designed to accommodate a maximum fill of 60% for cables and hoses. Overall, the TSC Series offers a robust solution for managing cables and hoses in diverse applications.

Suppliers

Company
Product
Description
Supplier Links
Plastic Cable And Hose Carriers - TSC Series - Dynatect Manufacturing, Inc.
New Berlin, WI, USA
Plastic Cable And Hose Carriers
TSC Series
Plastic Cable And Hose Carriers TSC Series
Nylatrac® modular carriers are constructed from separate glass-reinforced nylon sidebands with locking hubs (replaceable bearings) and multiple lockout points (for incredible strength), joined by top and bottom crossbars or lids. Modular carriers are easily customized from the widest variety of standard components. Snap-in plastic lids or bolted aluminum armor plates create a fully enclosed link for additional protection in severe environments.

Nylatrac® modular carriers are constructed from separate glass-reinforced nylon sidebands with locking hubs (replaceable bearings) and multiple lockout points (for incredible strength), joined by top and bottom crossbars or lids. Modular carriers are easily customized from the widest variety of standard components. Snap-in plastic lids or bolted aluminum armor plates create a fully enclosed link for additional protection in severe environments.

Supplier's Site Datasheet

Technical Specifications

  Dynatect Manufacturing, Inc.
Product Category Cable Carriers
Product Number TSC Series
Product Name Plastic Cable And Hose Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cable Separation Separators
Cover / Bars Feed-through
Unlock Full Specs
to access all available technical data

Similar Products

SILVYN® Steel Quiet Carrier - SILVYN® Steel Quiet Carrier - LAPP
Specs
Carrier Type Open (optional feature); Enclosed (optional feature)
Material Metallic
Cable Separation Separators
View Details
Energy Chain, Cable Carrier - I-1120 - Reid Supply
Specs
Cover / Bars Hinged Bars
Inside Width 9.84 inch (250 mm)
Inside Height 3.15 inch (80.01 mm)
View Details
Cable Guides - 35 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Inside Width 0.2362 inch (6 mm)
View Details