igus® inc. E-Chain System® E2 Tubes Cable Carriers R158

Description
Series R158 - snap-open on both sides in the outer radius 1. Snap-open lids along the inner and outer radius 2. Snap-open from the side, covered pin/bore connection 3. Effective chip protection even against hot chips 4. Double stop dog for strong unsupported length 5. Lateral glide surfaces for side mounted operation 6. Universal KMA mounting brackets with attachment capability on all sides 7. Space-efficient with optimized ratio of inner dimension to outer dimension Inner widths Bi: 1.57 up to 7.87 (40 - 200 mm) Bending radii R: 3.94 up to 9.84 (100 - 250 mm) Pitch: 1.81 (46 mm) per link = 7 links/ft (22/m) When to use Series R158 "E2 tubes" If hinged, snap-open accessibility along inner or outer radius is required If a low-cost, lightweight Energy Tube for many types of applications is required If flush attachment is required If chip-repellent features are required When not to use Series R158 "E2 tubes" If snap-open accessibility along both radii simultaneously is required System E4/100, Series R770 If particularly quiet operation is required Model R, series R58
Datasheet
Description
Series R158 - snap-open on both sides in the outer radius 1. Snap-open lids along the inner and outer radius 2. Snap-open from the side, covered pin/bore connection 3. Effective chip protection even against hot chips 4. Double stop dog for strong unsupported length 5. Lateral glide surfaces for side mounted operation 6. Universal KMA mounting brackets with attachment capability on all sides 7. Space-efficient with optimized ratio of inner dimension to outer dimension Inner widths Bi: 1.57 up to 7.87 (40 - 200 mm) Bending radii R: 3.94 up to 9.84 (100 - 250 mm) Pitch: 1.81 (46 mm) per link = 7 links/ft (22/m) When to use Series R158 "E2 tubes" If hinged, snap-open accessibility along inner or outer radius is required If a low-cost, lightweight Energy Tube for many types of applications is required If flush attachment is required If chip-repellent features are required When not to use Series R158 "E2 tubes" If snap-open accessibility along both radii simultaneously is required System E4/100, Series R770 If particularly quiet operation is required Model R, series R58
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® E2 Tubes Cable Carriers - R158 - igus® inc.
East Providence, RI, United States
E-Chain System® E2 Tubes Cable Carriers
R158
E-Chain System® E2 Tubes Cable Carriers R158
Series R158 - snap-open on both sides in the outer radius 1. Snap-open lids along the inner and outer radius 2. Snap-open from the side, covered pin/bore connection 3. Effective chip protection even against hot chips 4. Double stop dog for strong unsupported length 5. Lateral glide surfaces for side mounted operation 6. Universal KMA mounting brackets with attachment capability on all sides 7. Space-efficient with optimized ratio of inner dimension to outer dimension Inner widths Bi: 1.57 up to 7.87 (40 - 200 mm) Bending radii R: 3.94 up to 9.84 (100 - 250 mm) Pitch: 1.81 (46 mm) per link = 7 links/ft (22/m) When to use Series R158 "E2 tubes" If hinged, snap-open accessibility along inner or outer radius is required If a low-cost, lightweight Energy Tube for many types of applications is required If flush attachment is required If chip-repellent features are required When not to use Series R158 "E2 tubes" If snap-open accessibility along both radii simultaneously is required System E4/100, Series R770 If particularly quiet operation is required Model R, series R58

Series R158 - snap-open on both sides in the outer radius

1. Snap-open lids along the inner and outer radius
2. Snap-open from the side, covered pin/bore connection
3. Effective chip protection even against hot chips
4. Double stop dog for strong unsupported length
5. Lateral glide surfaces for side mounted operation
6. Universal KMA mounting brackets with attachment capability on all sides
7. Space-efficient with optimized ratio of inner dimension to outer dimension

Inner widths Bi: 1.57 up to 7.87 (40 - 200 mm)
Bending radii R: 3.94 up to 9.84 (100 - 250 mm)
Pitch: 1.81 (46 mm) per link = 7 links/ft (22/m)

When to use Series R158 "E2 tubes"

  • If hinged, snap-open accessibility along inner or outer radius is required
  • If a low-cost, lightweight Energy Tube for many types of applications is required
  • If flush attachment is required
  • If chip-repellent features are required

When not to use Series R158 "E2 tubes"

  • If snap-open accessibility along both radii simultaneously is required
    System E4/100, Series R770
  • If particularly quiet operation is required
    Model R, series R58
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number R158
Product Name E-Chain System® E2 Tubes Cable Carriers
Carrier Type Enclosed
Material Nonmetallic
Special Motion Rotary
Cable Separation Separators (optional feature)
Cover / Bars Removable Bars
Unlock Full Specs
to access all available technical data

Similar Products

Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details
Energy Chain, Cable Carrier - I-460 - Reid Supply
Specs
Cover / Bars Hinged Bars
Inside Width 1.5 inch (38.1 mm)
Inside Height 0.9800 inch (24.89 mm)
View Details
Steel Cable And Hose Carriers - SA Series - Dynatect Manufacturing, Inc.
Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Metallic
Special Motion Rotary
View Details