igus® inc. E-Chain System® Zipper Cable Carriers R07

Description
Series R07 "Zipper" - zip-open along outer radius 1. “Zipper” fast opening and closing 2. Small pitch for low-noise, smooth operation 3. For high acceleration 4. Lightweight 5. Zipper lids can be separated and joined at each link 6. Protection against dirt and chips 7. Mounting bracket with integrated strain relief 8. Smallest zip-open Energy Tube Inner widths Bi: 0.39 up to 1.97 (10 - 50 mm) Bending radii R: 1.5, 1.89 (38, 48 mm) Pitch: 0.79 (20 mm) per link = 16 links/ft (50/m) When to use series R07 energy tubes If fast installation using zipper lids is required If protection against dust and dirt is required If quick insertion o f cables with preassembled connectors is required When not to use series R07 energy tube If opening of the link is not necessary E2 Micro, Series 06 If cable installation without opening lids is possible Series E06 E-Z Chain
Datasheet
Description
Series R07 "Zipper" - zip-open along outer radius 1. “Zipper” fast opening and closing 2. Small pitch for low-noise, smooth operation 3. For high acceleration 4. Lightweight 5. Zipper lids can be separated and joined at each link 6. Protection against dirt and chips 7. Mounting bracket with integrated strain relief 8. Smallest zip-open Energy Tube Inner widths Bi: 0.39 up to 1.97 (10 - 50 mm) Bending radii R: 1.5, 1.89 (38, 48 mm) Pitch: 0.79 (20 mm) per link = 16 links/ft (50/m) When to use series R07 energy tubes If fast installation using zipper lids is required If protection against dust and dirt is required If quick insertion o f cables with preassembled connectors is required When not to use series R07 energy tube If opening of the link is not necessary E2 Micro, Series 06 If cable installation without opening lids is possible Series E06 E-Z Chain
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® Zipper Cable Carriers - R07 - igus® inc.
East Providence, RI, United States
E-Chain System® Zipper Cable Carriers
R07
E-Chain System® Zipper Cable Carriers R07
Series R07 "Zipper" - zip-open along outer radius 1. “Zipper” fast opening and closing 2. Small pitch for low-noise, smooth operation 3. For high acceleration 4. Lightweight 5. Zipper lids can be separated and joined at each link 6. Protection against dirt and chips 7. Mounting bracket with integrated strain relief 8. Smallest zip-open Energy Tube Inner widths Bi: 0.39 up to 1.97 (10 - 50 mm) Bending radii R: 1.5, 1.89 (38, 48 mm) Pitch: 0.79 (20 mm) per link = 16 links/ft (50/m) When to use series R07 energy tubes If fast installation using zipper lids is required If protection against dust and dirt is required If quick insertion o f cables with preassembled connectors is required When not to use series R07 energy tube If opening of the link is not necessary E2 Micro, Series 06 If cable installation without opening lids is possible Series E06 E-Z Chain

Series R07 "Zipper" - zip-open along outer radius

1. “Zipper” fast opening and closing
2. Small pitch for low-noise, smooth operation
3. For high acceleration
4. Lightweight
5. Zipper lids can be separated and joined at each link
6. Protection against dirt and chips
7. Mounting bracket with integrated strain relief
8. Smallest zip-open Energy Tube

Inner widths Bi: 0.39 up to 1.97 (10 - 50 mm)
Bending radii R: 1.5, 1.89 (38, 48 mm)
Pitch: 0.79 (20 mm) per link = 16 links/ft (50/m)

When to use series R07 energy tubes

  • If fast installation using zipper lids is required
  • If protection against dust and dirt is required
  • If quick insertion o f cables with preassembled connectors is required

When not to use series R07 energy tube

  • If opening of the link is not necessary
    E2 Micro, Series 06
  • If cable installation without opening lids is possible
    Series E06 E-Z Chain
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number R07
Product Name E-Chain System® Zipper Cable Carriers
Carrier Type Enclosed
Material Nonmetallic
Special Motion Rotary
Cover / Bars Zipper
Unlock Full Specs
to access all available technical data

Similar Products

Cable Guides - 20 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Cover / Bars Hinged Bars
View Details
Standard Plastic Cable And Hose Carriers - N Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Special Motion Rotary
View Details
E-Chain System® E4/4 Cable Carriers - 4140 - igus® inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details