igus® inc. Pillow Block Bearing igubal® ESTM-GT

Description
Material igumid G Easy to assemble / disassemble Perfect for outdoor-applications High loads XYZ corrosion-free
Description
Material igumid G Easy to assemble / disassemble Perfect for outdoor-applications High loads XYZ corrosion-free

Suppliers

Company
Product
Description
Supplier Links
Pillow Block Bearing - igubal® ESTM-GT - igus® inc.
East Providence, RI, United States
Pillow Block Bearing
igubal® ESTM-GT
Pillow Block Bearing igubal® ESTM-GT
Material igumid G Easy to assemble / disassemble Perfect for outdoor-applications High loads XYZ corrosion-free
  • Material igumid G
  • Easy to assemble / disassemble
  • Perfect for outdoor-applications
  • High loads
  • XYZ corrosion-free
Supplier's Site

Technical Specifications

  igus® inc.
Product Category Pillow Block Bearings
Product Number igubal® ESTM-GT
Product Name Pillow Block Bearing
Bearing Type Plain
Bearing / Housing Features Split Bearing
Shaft Diameter 0.9800 to 1.57 inch (24.89 to 39.88 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 7.24 inch (184 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU211 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 2.17 inch (55 mm)
View Details
0.625
Specs
Bearing Type Needle Roller
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 330 lbs (150 kg)
View Details