A 7Z33-PB625N is a pillow block-mounted needle roller bearing with a 5/8 inch bore diameter, designed for low-friction rotation of shafts. The bearing features a sintered aluminum pillow block and a drawn cup needle roller, self-aligning to ±5°. It operates between -22°F and +212°F, with a maximum radial load rating of 17600 lbf and a maximum speed of 17600 rpm. The mounting height is 29/32 inch, the flange hole diameter is 7/8 inch, and the mounting distance from the centerline to the flange is 2-1/2 inches. The overall height is 2-9/16 inches, the overall length is 5 inches, and the overall width is 29/32 inch.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | A 7Z33-PB625N |
| Product Name | 0.625" Bore, Pillow Block-Mounted with Needle Roller Pressbearing |
| Bearing Type | Needle Roller |
| Shaft Diameter | 0.6250 inch (15.87 mm) |
| Load Rating | 330 lbs (150 kg) |
| Housing | Aluminum |