igus® inc. Energy Chain, Cable Carrier I-860

Description
Cable carriers protect vital cables and hoses on automated machinery. These cable tracks not only guide the cables and hoses while the machine is in operation, but they also shield them from harmful elements such as dirt, dust, chemicals, and flying debris. Our cost-effective modular systems allow for easy installation and low maintenance. . This wide Snap open Energy Chain has a maximum compatible cable diameter of and a minimum fixed bend radius of 100.08 mm. It is available by the metre and the links are easy to lengthen and shorten to suit your application. The required chain length (S) can be estimated by taking (the length of travel/2) + the curve radius length (K)
Description
Cable carriers protect vital cables and hoses on automated machinery. These cable tracks not only guide the cables and hoses while the machine is in operation, but they also shield them from harmful elements such as dirt, dust, chemicals, and flying debris. Our cost-effective modular systems allow for easy installation and low maintenance. . This wide Snap open Energy Chain has a maximum compatible cable diameter of and a minimum fixed bend radius of 100.08 mm. It is available by the metre and the links are easy to lengthen and shorten to suit your application. The required chain length (S) can be estimated by taking (the length of travel/2) + the curve radius length (K)

Suppliers

Company
Product
Description
Supplier Links
Energy Chain, Cable Carrier - I-860 - Reid Supply
Norton Shores, MI, United States
Energy Chain, Cable Carrier
I-860
Energy Chain, Cable Carrier I-860
Cable carriers protect vital cables and hoses on automated machinery. These cable tracks not only guide the cables and hoses while the machine is in operation, but they also shield them from harmful elements such as dirt, dust, chemicals, and flying debris. Our cost-effective modular systems allow for easy installation and low maintenance. . This wide Snap open Energy Chain has a maximum compatible cable diameter of and a minimum fixed bend radius of 100.08 mm. It is available by the metre and the links are easy to lengthen and shorten to suit your application. The required chain length (S) can be estimated by taking (the length of travel/2) + the curve radius length (K)

Cable carriers protect vital cables and hoses on automated machinery. These cable tracks not only guide the cables and hoses while the machine is in operation, but they also shield them from harmful elements such as dirt, dust, chemicals, and flying debris. Our cost-effective modular systems allow for easy installation and low maintenance.


. This wide Snap open Energy Chain has a maximum compatible cable diameter of and a minimum fixed bend radius of 100.08 mm. It is available by the metre and the links are easy to lengthen and shorten to suit your application. The required chain length (S) can be estimated by taking (the length of travel/2) + the curve radius length (K)

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Cable Carriers
Product Number I-860
Product Name Energy Chain, Cable Carrier
Cover / Bars Snap-through Top
Inside Width 1.97 inch (50.01 mm)
Inside Height 1.38 inch (35.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Plastic Cable And Hose Carriers - KOE Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Special Motion Rotary
View Details
Cable Guides - 35 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Inside Width 0.2362 inch (6 mm)
View Details
Energy Chain, Cable Carrier - I-965 - Reid Supply
Specs
Cover / Bars Snap-through Top
Inside Width 6.89 inch (175 mm)
Inside Height 1.77 inch (44.96 mm)
View Details