igus® inc. Energy Chain, Cable Carrier I-825

Description
Cable carriers protect vital cables and hoses on automated machinery. These cable tracks not only guide the cables and hoses while the machine is in operation, but they also shield them from harmful elements such as dirt, dust, chemicals, and flying debris. Our cost-effective modular systems allow for easy installation and low maintenance. . This wide Zipper lid Energy Chain has a maximum compatible cable diameter of and a minimum fixed bend radius of 38.10 mm. It is available by the metre and the links are easy to lengthen and shorten to suit your application. The required chain length (S) can be estimated by taking (the length of travel/2) + the curve radius length (K)
Description
Cable carriers protect vital cables and hoses on automated machinery. These cable tracks not only guide the cables and hoses while the machine is in operation, but they also shield them from harmful elements such as dirt, dust, chemicals, and flying debris. Our cost-effective modular systems allow for easy installation and low maintenance. . This wide Zipper lid Energy Chain has a maximum compatible cable diameter of and a minimum fixed bend radius of 38.10 mm. It is available by the metre and the links are easy to lengthen and shorten to suit your application. The required chain length (S) can be estimated by taking (the length of travel/2) + the curve radius length (K)

Suppliers

Company
Product
Description
Supplier Links
Energy Chain, Cable Carrier - I-825 - Reid Supply
Norton Shores, MI, United States
Energy Chain, Cable Carrier
I-825
Energy Chain, Cable Carrier I-825
Cable carriers protect vital cables and hoses on automated machinery. These cable tracks not only guide the cables and hoses while the machine is in operation, but they also shield them from harmful elements such as dirt, dust, chemicals, and flying debris. Our cost-effective modular systems allow for easy installation and low maintenance. . This wide Zipper lid Energy Chain has a maximum compatible cable diameter of and a minimum fixed bend radius of 38.10 mm. It is available by the metre and the links are easy to lengthen and shorten to suit your application. The required chain length (S) can be estimated by taking (the length of travel/2) + the curve radius length (K)

Cable carriers protect vital cables and hoses on automated machinery. These cable tracks not only guide the cables and hoses while the machine is in operation, but they also shield them from harmful elements such as dirt, dust, chemicals, and flying debris. Our cost-effective modular systems allow for easy installation and low maintenance.


. This wide Zipper lid Energy Chain has a maximum compatible cable diameter of and a minimum fixed bend radius of 38.10 mm. It is available by the metre and the links are easy to lengthen and shorten to suit your application. The required chain length (S) can be estimated by taking (the length of travel/2) + the curve radius length (K)

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Cable Carriers
Product Number I-825
Product Name Energy Chain, Cable Carrier
Cover / Bars Zipper
Inside Width 0.9800 inch (24.89 mm)
Inside Height 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Energy Chain, Cable Carrier - I-945 - Reid Supply
Specs
Cover / Bars Snap-through Top
Inside Width 4.53 inch (115 mm)
Inside Height 1.77 inch (44.96 mm)
View Details
Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details
Steel Cable And Hose Carriers - SRC/LRC Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open; Enclosed
Material Metallic
Special Motion Rotary
View Details