igus® inc. E-Chain System® E4/100 Cable Carriers 380

Description
Series 380, crossbars at every link 1. Crossbars on Energy Chains® are removable along both radii 2. Stop dog with “brake” for noise reduction 3. Closed and open styles can be combined 4. Hinged snap-open removable lids along the outer radius of the Energy tube 5. Numerous interior separation possibilities 6. Optimized glide pads with lateral wear allowance 7. Wide, rounded crossbars 8. Integrated strain relief possible 9. KMA mounting brackets with attachment points on all sides 10. Locking or pivoting mounting brackets available 11. Energy Chains® also available with reverse bending radius “RBR” Inner widths Bi: 1.97 up to 15.75 (50 - 400 mm) Bending radii R: 2.95 up to 13.78 (75 - 350 mm) Pitch: 2.64 (67 mm) per link = 5 links/ft (15/m) When to use Series 380 If quiet operation is required If very high speeds and/or accelerations are required Long travels High fill weights When not to use Series 380 If long, side-mounted, unsupported length is required Series 3838 If single-radius accessibility is sufficient Series 340, snap-open inside
Datasheet
Description
Series 380, crossbars at every link 1. Crossbars on Energy Chains® are removable along both radii 2. Stop dog with “brake” for noise reduction 3. Closed and open styles can be combined 4. Hinged snap-open removable lids along the outer radius of the Energy tube 5. Numerous interior separation possibilities 6. Optimized glide pads with lateral wear allowance 7. Wide, rounded crossbars 8. Integrated strain relief possible 9. KMA mounting brackets with attachment points on all sides 10. Locking or pivoting mounting brackets available 11. Energy Chains® also available with reverse bending radius “RBR” Inner widths Bi: 1.97 up to 15.75 (50 - 400 mm) Bending radii R: 2.95 up to 13.78 (75 - 350 mm) Pitch: 2.64 (67 mm) per link = 5 links/ft (15/m) When to use Series 380 If quiet operation is required If very high speeds and/or accelerations are required Long travels High fill weights When not to use Series 380 If long, side-mounted, unsupported length is required Series 3838 If single-radius accessibility is sufficient Series 340, snap-open inside
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® E4/100 Cable Carriers - 380 - igus® inc.
East Providence, RI, United States
E-Chain System® E4/100 Cable Carriers
380
E-Chain System® E4/100 Cable Carriers 380
Series 380, crossbars at every link 1. Crossbars on Energy Chains® are removable along both radii 2. Stop dog with “brake” for noise reduction 3. Closed and open styles can be combined 4. Hinged snap-open removable lids along the outer radius of the Energy tube 5. Numerous interior separation possibilities 6. Optimized glide pads with lateral wear allowance 7. Wide, rounded crossbars 8. Integrated strain relief possible 9. KMA mounting brackets with attachment points on all sides 10. Locking or pivoting mounting brackets available 11. Energy Chains® also available with reverse bending radius “RBR” Inner widths Bi: 1.97 up to 15.75 (50 - 400 mm) Bending radii R: 2.95 up to 13.78 (75 - 350 mm) Pitch: 2.64 (67 mm) per link = 5 links/ft (15/m) When to use Series 380 If quiet operation is required If very high speeds and/or accelerations are required Long travels High fill weights When not to use Series 380 If long, side-mounted, unsupported length is required Series 3838 If single-radius accessibility is sufficient Series 340, snap-open inside

Series 380, crossbars at every link

1. Crossbars on Energy Chains® are removable along both radii
2. Stop dog with “brake” for noise reduction
3. Closed and open styles can be combined
4. Hinged snap-open removable lids along the outer radius of the Energy tube
5. Numerous interior separation possibilities
6. Optimized glide pads with lateral wear allowance
7. Wide, rounded crossbars
8. Integrated strain relief possible
9. KMA mounting brackets with attachment points on all sides
10. Locking or pivoting mounting brackets available
11. Energy Chains® also available with reverse bending radius “RBR”

Inner widths Bi: 1.97 up to 15.75 (50 - 400 mm)
Bending radii R: 2.95 up to 13.78 (75 - 350 mm)
Pitch: 2.64 (67 mm) per link = 5 links/ft (15/m)

When to use Series 380

  • If quiet operation is required
  • If very high speeds and/or accelerations are required
  • Long travels
  • High fill weights

When not to use Series 380

  • If long, side-mounted, unsupported length is required
    Series 3838
  • If single-radius accessibility is sufficient
    Series 340, snap-open inside
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number 380
Product Name E-Chain System® E4/100 Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cover / Bars Removable Bars
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable and Hose Carriers - Gortube® Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Enclosed
Material Metallic
Special Motion Rotary
View Details
E-Chain System®, E4/0 Cable Carriers - 22 - igus® inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details
Cable Guides - 35 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Inside Width 0.2362 inch (6 mm)
View Details