igus® inc. Easy Triflex®Energy Chain System® Cable Carriers E332-50-2

Description
Easy Triflex® for 2 moving directions 1. Steel mounting brackets available 2. Patented "push-button-princip le" 3. Shorten and lengthen at any given point 4. Different bending radii and directions can be combined 5. Simple filling from 2 sides "E-Z Chain®"-principle - simply press in cable along the inner radius or the outer radius 6. 3-Axis motions in machinery of all kinds 7. Robotics applications possible 8. iF-Design Award Winner When to use Series Easy Triflex® E332-50-2 If simple cable installation is required with complex movements If simple cable installation from both sides with complex movements is required For repair and supplementation of existing Triflex® Systems When not to use Series Easy Triflex® E332-50-2 For circular movements with high loads System TwisterChain® If chip protection is necessary System Triflex® R
Datasheet
Description
Easy Triflex® for 2 moving directions 1. Steel mounting brackets available 2. Patented "push-button-princip le" 3. Shorten and lengthen at any given point 4. Different bending radii and directions can be combined 5. Simple filling from 2 sides "E-Z Chain®"-principle - simply press in cable along the inner radius or the outer radius 6. 3-Axis motions in machinery of all kinds 7. Robotics applications possible 8. iF-Design Award Winner When to use Series Easy Triflex® E332-50-2 If simple cable installation is required with complex movements If simple cable installation from both sides with complex movements is required For repair and supplementation of existing Triflex® Systems When not to use Series Easy Triflex® E332-50-2 For circular movements with high loads System TwisterChain® If chip protection is necessary System Triflex® R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Easy Triflex®Energy Chain System® Cable Carriers - E332-50-2 - igus® inc.
East Providence, RI, United States
Easy Triflex®Energy Chain System® Cable Carriers
E332-50-2
Easy Triflex®Energy Chain System® Cable Carriers E332-50-2
Easy Triflex® for 2 moving directions 1. Steel mounting brackets available 2. Patented "push-button-princip le" 3. Shorten and lengthen at any given point 4. Different bending radii and directions can be combined 5. Simple filling from 2 sides "E-Z Chain®"-principle - simply press in cable along the inner radius or the outer radius 6. 3-Axis motions in machinery of all kinds 7. Robotics applications possible 8. iF-Design Award Winner When to use Series Easy Triflex® E332-50-2 If simple cable installation is required with complex movements If simple cable installation from both sides with complex movements is required For repair and supplementation of existing Triflex® Systems When not to use Series Easy Triflex® E332-50-2 For circular movements with high loads System TwisterChain® If chip protection is necessary System Triflex® R

Easy Triflex® for 2 moving directions

1. Steel mounting brackets available
2. Patented "push-button-principle"
3. Shorten and lengthen at any given point
4. Different bending radii and directions can be combined
5. Simple filling from 2 sides "E-Z Chain®"-principle - simply press in cable along the inner radius or the outer radius
6. 3-Axis motions in machinery of all kinds
7. Robotics applications possible
8. iF-Design Award Winner

When to use Series Easy Triflex® E332-50-2

  • If simple cable installation is required with complex movements
  • If simple cable installation from both sides with complex movements is required
  • For repair and supplementation of existing Triflex® Systems

When not to use Series Easy Triflex® E332-50-2

  • For circular movements with high loads
    System TwisterChain®
  • If chip protection is necessary
    System Triflex® R
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number E332-50-2
Product Name Easy Triflex®Energy Chain System® Cable Carriers
Carrier Type Enclosed
Special Motion Rotary; Spiral (optional feature)
Cover / Bars Snap-through Top
Options Strain Relief
Inside Width 1.97 inch (50.04 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Guides - 25 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Cover / Bars Hinged Bars
View Details
Plastic Cable And Hose Carriers - TSC Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details
Energy Chain, Cable Carrier - I-1100 - Reid Supply
Specs
Cover / Bars Snap-through Top
Inside Width 11.81 inch (300 mm)
Inside Height 3.15 inch (80.01 mm)
View Details