igus® inc. E-Chain System® Zipper Cable Carriers 07

Description
Series 07 'Zipper' 1. ‘Zipper-fast’ opening and closing 2. Small pitch for low-noise and smooth operation 3. For high acceleration 4. Zipper lids can be separated and joined at each link 5. Lightweight 6. Mounting bracket with integrated strain relief Inner widths Bi: 0.24 up to 2.52 (6 - 64 mm) Bending radii R: 0.71, 1.1, 1.5 (18, 28, 38 mm) Pitch: 0.79 (20 mm) per link = 16 links/ft (50/m) When to use Series 07 If fast, zipper-like accessibility to cables is required If quiet operation is required If aesthetic design is required If excellent service life is required When not to use Series 07 If cable installation without opening lids is possible Series E06 "Easy Chain®" If a closed tube system is required Series R07 E2 Zipper Tube
Datasheet
Description
Series 07 'Zipper' 1. ‘Zipper-fast’ opening and closing 2. Small pitch for low-noise and smooth operation 3. For high acceleration 4. Zipper lids can be separated and joined at each link 5. Lightweight 6. Mounting bracket with integrated strain relief Inner widths Bi: 0.24 up to 2.52 (6 - 64 mm) Bending radii R: 0.71, 1.1, 1.5 (18, 28, 38 mm) Pitch: 0.79 (20 mm) per link = 16 links/ft (50/m) When to use Series 07 If fast, zipper-like accessibility to cables is required If quiet operation is required If aesthetic design is required If excellent service life is required When not to use Series 07 If cable installation without opening lids is possible Series E06 "Easy Chain®" If a closed tube system is required Series R07 E2 Zipper Tube
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® Zipper Cable Carriers - 07 - igus® inc.
East Providence, RI, United States
E-Chain System® Zipper Cable Carriers
07
E-Chain System® Zipper Cable Carriers 07
Series 07 'Zipper' 1. ‘Zipper-fast’ opening and closing 2. Small pitch for low-noise and smooth operation 3. For high acceleration 4. Zipper lids can be separated and joined at each link 5. Lightweight 6. Mounting bracket with integrated strain relief Inner widths Bi: 0.24 up to 2.52 (6 - 64 mm) Bending radii R: 0.71, 1.1, 1.5 (18, 28, 38 mm) Pitch: 0.79 (20 mm) per link = 16 links/ft (50/m) When to use Series 07 If fast, zipper-like accessibility to cables is required If quiet operation is required If aesthetic design is required If excellent service life is required When not to use Series 07 If cable installation without opening lids is possible Series E06 "Easy Chain®" If a closed tube system is required Series R07 E2 Zipper Tube

Series 07 'Zipper'

1. ‘Zipper-fast’ opening and closing
2. Small pitch for low-noise and smooth operation
3. For high acceleration
4. Zipper lids can be separated and joined at each link
5. Lightweight
6. Mounting bracket with integrated strain relief

Inner widths Bi: 0.24 up to 2.52 (6 - 64 mm)
Bending radii R: 0.71, 1.1, 1.5 (18, 28, 38 mm)
Pitch: 0.79 (20 mm) per link = 16 links/ft (50/m)

When to use Series 07

  • If fast, zipper-like accessibility to cables is required
  • If quiet operation is required
  • If aesthetic design is required
  • If excellent service life is required

When not to use Series 07

  • If cable installation without opening lids is possible
    Series E06 "Easy Chain®"
  • If a closed tube system is required
    Series R07 E2 Zipper Tube
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number 07
Product Name E-Chain System® Zipper Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cover / Bars Zipper
Options Strain Relief (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Energy Chain, Cable Carrier - I-880 - Reid Supply
Specs
Cover / Bars Snap-through Top
Inside Width 2.95 inch (74.9 mm)
Inside Height 1.38 inch (35.05 mm)
View Details
Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details
Cost-Effective Nylon Cable Track; Standard Widths - SILVYN® Standard Carrier - LAPP
Specs
Carrier Type Open (optional feature); Enclosed (optional feature)
Material Nonmetallic
Special Motion Rotary
View Details