igus® inc. E-Chain System® E-Z Chain Cable Carriers E300-3

Description
Series E300-3 - to be filled in the outer radius 1. Limited torsion tolerance 2. Large pins for long service life 3. Cable-friendly interior 4. Integrated strain relief option 5. “E” Series features split crossbar along the outer radius 6. “Z” Series features split crossbar along the inner radius 7. Dirt-repellent exterior 8. Very easy to fill - cables only have to be pushed in 9. Interior separation possible 10. 1-, 2- or 3-chamber system available 11. Patented push button principle holds the links together When to use Series E300-3 If filling is required without opening and closing If price is an issue If quiet operation is required When not to use Series E300-3 When a large unsupported length is required Series 350 When reliable locking of the snap-open crossbars is required Series 350
Datasheet
Description
Series E300-3 - to be filled in the outer radius 1. Limited torsion tolerance 2. Large pins for long service life 3. Cable-friendly interior 4. Integrated strain relief option 5. “E” Series features split crossbar along the outer radius 6. “Z” Series features split crossbar along the inner radius 7. Dirt-repellent exterior 8. Very easy to fill - cables only have to be pushed in 9. Interior separation possible 10. 1-, 2- or 3-chamber system available 11. Patented push button principle holds the links together When to use Series E300-3 If filling is required without opening and closing If price is an issue If quiet operation is required When not to use Series E300-3 When a large unsupported length is required Series 350 When reliable locking of the snap-open crossbars is required Series 350
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® E-Z Chain Cable Carriers - E300-3 - igus® inc.
East Providence, RI, United States
E-Chain System® E-Z Chain Cable Carriers
E300-3
E-Chain System® E-Z Chain Cable Carriers E300-3
Series E300-3 - to be filled in the outer radius 1. Limited torsion tolerance 2. Large pins for long service life 3. Cable-friendly interior 4. Integrated strain relief option 5. “E” Series features split crossbar along the outer radius 6. “Z” Series features split crossbar along the inner radius 7. Dirt-repellent exterior 8. Very easy to fill - cables only have to be pushed in 9. Interior separation possible 10. 1-, 2- or 3-chamber system available 11. Patented push button principle holds the links together When to use Series E300-3 If filling is required without opening and closing If price is an issue If quiet operation is required When not to use Series E300-3 When a large unsupported length is required Series 350 When reliable locking of the snap-open crossbars is required Series 350

Series E300-3 - to be filled in the outer radius

1. Limited torsion tolerance
2. Large pins for long service life
3. Cable-friendly interior
4. Integrated strain relief option
5. “E” Series features split crossbar along the outer radius
6. “Z” Series features split crossbar along the inner radius
7. Dirt-repellent exterior
8. Very easy to fill - cables only have to be pushed in
9. Interior separation possible
10. 1-, 2- or 3-chamber system available
11. Patented push button principle holds the links together

When to use Series E300-3

  • If filling is required without opening and closing
  • If price is an issue
  • If quiet operation is required

When not to use Series E300-3

  • When a large unsupported length is required
    Series 350
  • When reliable locking of the snap-open crossbars is required
    Series 350
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number E300-3
Product Name E-Chain System® E-Z Chain Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cover / Bars Snap-through Top
Unlock Full Specs
to access all available technical data

Similar Products

Energy Chain, Cable Carrier - I-810 - Reid Supply
Specs
Cover / Bars Zipper
Inside Width 0.7870 inch (19.99 mm)
Inside Height 0.4100 inch (10.41 mm)
View Details
Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details
Plastic Cable And Hose Carriers - TL Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details