igus® inc. E-Chain System® E2 Medium Cable Carriers 27i

Description
Series 27i - snap-open along inner radius 1. Large pins for long service life 2. Modular interior separation 3. Double stop dog for long unsupported length and Lateral glide surfaces for side-mounted operation 4. Space-saving ratio of inner-to-outer dimensions 5. Integrated strain relief possible 6. Side wear pads 7. Cable-friendly smooth interior. Series 27i snap-open along inner radius can be combined with Series 27 snap-open along the outer radius Inner widths Bi: 1.97 up to 7.87 (50 - 200 mm) Bending radii R: 2.48 up to 9.84 (63 - 250 mm) Pitch: 2.2 (56 mm) per link = 6 links/ft (18/m) When to use Series 27i If snap-open accessibility along the inner or outer radius is required If stable chain of moderate size is required If loads are moderate If Integrated strain relief at the connection point is required If easy installation is required When not to use Series 27i If maximum stability is required System E4, Series 280 If chip protection is required Energy tubes E2, R58 If the application is very simple
Datasheet
Description
Series 27i - snap-open along inner radius 1. Large pins for long service life 2. Modular interior separation 3. Double stop dog for long unsupported length and Lateral glide surfaces for side-mounted operation 4. Space-saving ratio of inner-to-outer dimensions 5. Integrated strain relief possible 6. Side wear pads 7. Cable-friendly smooth interior. Series 27i snap-open along inner radius can be combined with Series 27 snap-open along the outer radius Inner widths Bi: 1.97 up to 7.87 (50 - 200 mm) Bending radii R: 2.48 up to 9.84 (63 - 250 mm) Pitch: 2.2 (56 mm) per link = 6 links/ft (18/m) When to use Series 27i If snap-open accessibility along the inner or outer radius is required If stable chain of moderate size is required If loads are moderate If Integrated strain relief at the connection point is required If easy installation is required When not to use Series 27i If maximum stability is required System E4, Series 280 If chip protection is required Energy tubes E2, R58 If the application is very simple
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® E2 Medium Cable Carriers - 27i - igus® inc.
East Providence, RI, United States
E-Chain System® E2 Medium Cable Carriers
27i
E-Chain System® E2 Medium Cable Carriers 27i
Series 27i - snap-open along inner radius 1. Large pins for long service life 2. Modular interior separation 3. Double stop dog for long unsupported length and Lateral glide surfaces for side-mounted operation 4. Space-saving ratio of inner-to-outer dimensions 5. Integrated strain relief possible 6. Side wear pads 7. Cable-friendly smooth interior. Series 27i snap-open along inner radius can be combined with Series 27 snap-open along the outer radius Inner widths Bi: 1.97 up to 7.87 (50 - 200 mm) Bending radii R: 2.48 up to 9.84 (63 - 250 mm) Pitch: 2.2 (56 mm) per link = 6 links/ft (18/m) When to use Series 27i If snap-open accessibility along the inner or outer radius is required If stable chain of moderate size is required If loads are moderate If Integrated strain relief at the connection point is required If easy installation is required When not to use Series 27i If maximum stability is required System E4, Series 280 If chip protection is required Energy tubes E2, R58 If the application is very simple

Series 27i - snap-open along inner radius

1. Large pins for long service life
2. Modular interior separation
3. Double stop dog for long unsupported length and Lateral glide surfaces for side-mounted operation 4. Space-saving ratio of inner-to-outer dimensions
5. Integrated strain relief possible
6. Side wear pads
7. Cable-friendly smooth interior.
Series 27i snap-open along inner radius can be combined with Series 27 snap-open along the outer radius

Inner widths Bi: 1.97 up to 7.87 (50 - 200 mm)
Bending radii R: 2.48 up to 9.84 (63 - 250 mm)
Pitch: 2.2 (56 mm) per link = 6 links/ft (18/m)

When to use Series 27i

  • If snap-open accessibility along the inner or outer radius is required
  • If stable chain of moderate size is required
  • If loads are moderate
  • If Integrated strain relief at the connection point is required
  • If easy installation is required

When not to use Series 27i

  • If maximum stability is required
    System E4, Series 280
  • If chip protection is required
    Energy tubes E2, R58
  • If the application is very simple
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number 27i
Product Name E-Chain System® E2 Medium Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cable Separation Separators (optional feature); Dividers (optional feature)
Cover / Bars Hinged Bars
Unlock Full Specs
to access all available technical data

Similar Products

Standard Plastic Cable And Hose Carriers - KL Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details
Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details
Cable Guides - 20 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Cover / Bars Hinged Bars
View Details
Energy Chain, Cable Carrier - I-1115 - Reid Supply
Specs
Cover / Bars Hinged Bars
Inside Width 9.84 inch (250 mm)
Inside Height 3.15 inch (80.01 mm)
View Details