igus® inc. E-Chain System® E3 Cable Carriers E3-22

Description
Series E3-22 - System E3 E-Chains®. 1. Very quiet running through the proven igus® "E6 principle" 2. Ideal for high acceleration 3. Small pitch 4. 3-piece Design 5. Modular structure - crossbars, interior separation and binder in one strip 6. Easy and quick assembly as well as filling through meander-shaped binder and crossbars in one strip 7. Large surface outer stops and high bearing strength through interlocked stops 8. Shortened as "required" 9. Ribbon cable suitable 10. Accessories like interior separation, strain relief and mounting angles available Inner width Bi: 0.79 - 2.36 (20 - 60 mm) Bending radii R: 1.73 to 2.95 (44 - 75 mm) Pitch: 0.66 (16.7 mm) each link = 19 links/ft (1.04 ft) When to use Series E3-22 When extremely quiet, low-vibration run is required For high speed and/or speedups When a very light E-Chain® is required In the application of ribbon cables When not to use Series E3-22 When a more cost-efficient opening solution is required with Easy Chain®, Series E200, Series Z200 When a simple, unopenable E-Chain® is required -E2/000 Series 1400, Series 1450, Series 1480, Series 1500
Datasheet
Description
Series E3-22 - System E3 E-Chains®. 1. Very quiet running through the proven igus® "E6 principle" 2. Ideal for high acceleration 3. Small pitch 4. 3-piece Design 5. Modular structure - crossbars, interior separation and binder in one strip 6. Easy and quick assembly as well as filling through meander-shaped binder and crossbars in one strip 7. Large surface outer stops and high bearing strength through interlocked stops 8. Shortened as "required" 9. Ribbon cable suitable 10. Accessories like interior separation, strain relief and mounting angles available Inner width Bi: 0.79 - 2.36 (20 - 60 mm) Bending radii R: 1.73 to 2.95 (44 - 75 mm) Pitch: 0.66 (16.7 mm) each link = 19 links/ft (1.04 ft) When to use Series E3-22 When extremely quiet, low-vibration run is required For high speed and/or speedups When a very light E-Chain® is required In the application of ribbon cables When not to use Series E3-22 When a more cost-efficient opening solution is required with Easy Chain®, Series E200, Series Z200 When a simple, unopenable E-Chain® is required -E2/000 Series 1400, Series 1450, Series 1480, Series 1500
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® E3 Cable Carriers - E3-22 - igus® inc.
East Providence, RI, United States
E-Chain System® E3 Cable Carriers
E3-22
E-Chain System® E3 Cable Carriers E3-22
Series E3-22 - System E3 E-Chains®. 1. Very quiet running through the proven igus® "E6 principle" 2. Ideal for high acceleration 3. Small pitch 4. 3-piece Design 5. Modular structure - crossbars, interior separation and binder in one strip 6. Easy and quick assembly as well as filling through meander-shaped binder and crossbars in one strip 7. Large surface outer stops and high bearing strength through interlocked stops 8. Shortened as "required" 9. Ribbon cable suitable 10. Accessories like interior separation, strain relief and mounting angles available Inner width Bi: 0.79 - 2.36 (20 - 60 mm) Bending radii R: 1.73 to 2.95 (44 - 75 mm) Pitch: 0.66 (16.7 mm) each link = 19 links/ft (1.04 ft) When to use Series E3-22 When extremely quiet, low-vibration run is required For high speed and/or speedups When a very light E-Chain® is required In the application of ribbon cables When not to use Series E3-22 When a more cost-efficient opening solution is required with Easy Chain®, Series E200, Series Z200 When a simple, unopenable E-Chain® is required -E2/000 Series 1400, Series 1450, Series 1480, Series 1500

Series E3-22 - System E3 E-Chains®.

1. Very quiet running through the proven igus® "E6 principle"
2. Ideal for high acceleration
3. Small pitch
4. 3-piece Design
5. Modular structure - crossbars, interior separation and binder in one strip
6. Easy and quick assembly as well as filling through meander-shaped binder and crossbars in one strip
7. Large surface outer stops and high bearing strength through interlocked stops 8. Shortened as "required"
9. Ribbon cable suitable
10. Accessories like interior separation, strain relief and mounting angles available

Inner width Bi: 0.79 - 2.36 (20 - 60 mm)
Bending radii R: 1.73 to 2.95 (44 - 75 mm)
Pitch: 0.66 (16.7 mm) each link = 19 links/ft (1.04 ft)

When to use Series E3-22

  • When extremely quiet, low-vibration run is required
  • For high speed and/or speedups
  • When a very light E-Chain® is required
  • In the application of ribbon cables

When not to use Series E3-22

  • When a more cost-efficient opening solution is required with Easy Chain®, Series E200, Series Z200
  • When a simple, unopenable E-Chain® is required -E2/000 Series 1400, Series 1450, Series 1480, Series 1500
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number E3-22
Product Name E-Chain System® E3 Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cover / Bars Removable Bars
Unlock Full Specs
to access all available technical data

Similar Products

Cable Guides - 35 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Inside Width 0.2362 inch (6 mm)
View Details
Plastic Cable And Hose Carriers - TL Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details
Energy Chain, Cable Carrier - I-475 - Reid Supply
Specs
Cover / Bars Snap-through Top
Inside Width 1.5 inch (38 mm)
Inside Height 0.9800 inch (24.89 mm)
View Details