igus® inc. E-Chain System® E3 Cable Carriers E3-10

Description
Series E3-10 - System E3 E-Chains®. 1. Very quiet running through the proven igus® "E6 principle" 2. Ideal for high acceleration 3. Small pitch 4. 3-piece Design 5. Modular structure - crossbars, interior separation and binder in one strip 6. Easy and quick assembly as well as filling through meander-shaped binder and crossbars in one strip 7. Can be shortened 8. Ribbon cable suitable 9. Accessories like interior separation, strain relief and mounting angles available Inner width Bi: 0.79 - 2.36 (20 - 60 mm) Bending radii R: 0.59 to 1.89 (15 - 48 mm) Pitch: 0.66 (16.7 mm) each link = 19 links/ft (1.04 ft) When to use series E3-10 When extremely quiet, low-vibration run is required For high speed and/or speedups When a very light E-Chain® is required In the application of ribbon cables When not to use Series E3-10 When a more cost-efficient opening solution is required with Easy Chain®, Series E06, Series Z06 When a simple, not-to-be opened E-Chain® is required - E2 micro, Series 05
Datasheet
Description
Series E3-10 - System E3 E-Chains®. 1. Very quiet running through the proven igus® "E6 principle" 2. Ideal for high acceleration 3. Small pitch 4. 3-piece Design 5. Modular structure - crossbars, interior separation and binder in one strip 6. Easy and quick assembly as well as filling through meander-shaped binder and crossbars in one strip 7. Can be shortened 8. Ribbon cable suitable 9. Accessories like interior separation, strain relief and mounting angles available Inner width Bi: 0.79 - 2.36 (20 - 60 mm) Bending radii R: 0.59 to 1.89 (15 - 48 mm) Pitch: 0.66 (16.7 mm) each link = 19 links/ft (1.04 ft) When to use series E3-10 When extremely quiet, low-vibration run is required For high speed and/or speedups When a very light E-Chain® is required In the application of ribbon cables When not to use Series E3-10 When a more cost-efficient opening solution is required with Easy Chain®, Series E06, Series Z06 When a simple, not-to-be opened E-Chain® is required - E2 micro, Series 05
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® E3 Cable Carriers - E3-10 - igus® inc.
East Providence, RI, United States
E-Chain System® E3 Cable Carriers
E3-10
E-Chain System® E3 Cable Carriers E3-10
Series E3-10 - System E3 E-Chains®. 1. Very quiet running through the proven igus® "E6 principle" 2. Ideal for high acceleration 3. Small pitch 4. 3-piece Design 5. Modular structure - crossbars, interior separation and binder in one strip 6. Easy and quick assembly as well as filling through meander-shaped binder and crossbars in one strip 7. Can be shortened 8. Ribbon cable suitable 9. Accessories like interior separation, strain relief and mounting angles available Inner width Bi: 0.79 - 2.36 (20 - 60 mm) Bending radii R: 0.59 to 1.89 (15 - 48 mm) Pitch: 0.66 (16.7 mm) each link = 19 links/ft (1.04 ft) When to use series E3-10 When extremely quiet, low-vibration run is required For high speed and/or speedups When a very light E-Chain® is required In the application of ribbon cables When not to use Series E3-10 When a more cost-efficient opening solution is required with Easy Chain®, Series E06, Series Z06 When a simple, not-to-be opened E-Chain® is required - E2 micro, Series 05

Series E3-10 - System E3 E-Chains®.

1. Very quiet running through the proven igus® "E6 principle"
2. Ideal for high acceleration
3. Small pitch
4. 3-piece Design
5. Modular structure - crossbars, interior separation and binder in one strip
6. Easy and quick assembly as well as filling through meander-shaped binder and crossbars in one strip
7. Can be shortened
8. Ribbon cable suitable
9. Accessories like interior separation, strain relief and mounting angles available

Inner width Bi: 0.79 - 2.36 (20 - 60 mm)
Bending radii R: 0.59 to 1.89 (15 - 48 mm)
Pitch: 0.66 (16.7 mm) each link = 19 links/ft (1.04 ft)

When to use series E3-10

  • When extremely quiet, low-vibration run is required
  • For high speed and/or speedups
  • When a very light E-Chain® is required
  • In the application of ribbon cables

When not to use Series E3-10

  • When a more cost-efficient opening solution is required with Easy Chain®, Series E06, Series Z06
  • When a simple, not-to-be opened E-Chain® is required - E2 micro, Series 05
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number E3-10
Product Name E-Chain System® E3 Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cover / Bars Removable Bars
Unlock Full Specs
to access all available technical data

Similar Products

Energy Chain, Cable Carrier - I-875 - Reid Supply
Specs
Cover / Bars Snap-through Top
Inside Width 2.95 inch (74.9 mm)
Inside Height 1.38 inch (35.05 mm)
View Details
Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details
Steel Cable And Hose Carriers - SA Series - Dynatect Manufacturing, Inc.
Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Metallic
Special Motion Rotary
View Details