igus® inc. E-Chain System®, E4/0 Cable Carriers 40

Description
Series 40, crossbars at every link 1.KMA mounting brackets 2.Mounting brackets, locking or pivoting form 3.R88: Swivel able and removable lid 4.R88: Removable bottom lids 5.Combinable tube and chain 6.Integratable strain relief 7.40/41: Removable crossbars on both sides Inner widths Bi: 1.97 up to 23.62 (50 - 600 mm) Bending radii R: 5.31 up to 19.68 (135 - 500 mm) Pitch: 3.58 (91 mm) per link = 4 links/ft (11/m) When to use Series 40 If a simple system proven over many years is required When not to use Series 40 If quiet operation is required Series 400 When large unsupported lengths are required in "side-mounted" applications Series 4040 If a simpler and more economical solution is desired Series 140
Datasheet
Description
Series 40, crossbars at every link 1.KMA mounting brackets 2.Mounting brackets, locking or pivoting form 3.R88: Swivel able and removable lid 4.R88: Removable bottom lids 5.Combinable tube and chain 6.Integratable strain relief 7.40/41: Removable crossbars on both sides Inner widths Bi: 1.97 up to 23.62 (50 - 600 mm) Bending radii R: 5.31 up to 19.68 (135 - 500 mm) Pitch: 3.58 (91 mm) per link = 4 links/ft (11/m) When to use Series 40 If a simple system proven over many years is required When not to use Series 40 If quiet operation is required Series 400 When large unsupported lengths are required in "side-mounted" applications Series 4040 If a simpler and more economical solution is desired Series 140
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System®, E4/0 Cable Carriers - 40 - igus® inc.
East Providence, RI, United States
E-Chain System®, E4/0 Cable Carriers
40
E-Chain System®, E4/0 Cable Carriers 40
Series 40, crossbars at every link 1.KMA mounting brackets 2.Mounting brackets, locking or pivoting form 3.R88: Swivel able and removable lid 4.R88: Removable bottom lids 5.Combinable tube and chain 6.Integratable strain relief 7.40/41: Removable crossbars on both sides Inner widths Bi: 1.97 up to 23.62 (50 - 600 mm) Bending radii R: 5.31 up to 19.68 (135 - 500 mm) Pitch: 3.58 (91 mm) per link = 4 links/ft (11/m) When to use Series 40 If a simple system proven over many years is required When not to use Series 40 If quiet operation is required Series 400 When large unsupported lengths are required in "side-mounted" applications Series 4040 If a simpler and more economical solution is desired Series 140

Series 40, crossbars at every link

1.KMA mounting brackets
2.Mounting brackets, locking or pivoting form
3.R88: Swivel able and removable lid
4.R88: Removable bottom lids
5.Combinable tube and chain
6.Integratable strain relief
7.40/41: Removable crossbars on both sides

Inner widths Bi: 1.97 up to 23.62 (50 - 600 mm)
Bending radii R: 5.31 up to 19.68 (135 - 500 mm)
Pitch: 3.58 (91 mm) per link = 4 links/ft (11/m)

When to use Series 40

  • If a simple system proven over many years is required

When not to use Series 40

  • If quiet operation is required
    Series 400
  • When large unsupported lengths are required in "side-mounted" applications
    Series 4040
  • If a simpler and more economical solution is desired
    Series 140
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number 40
Product Name E-Chain System®, E4/0 Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cable Separation Separators (optional feature); Dividers (optional feature)
Cover / Bars Removable Bars
Unlock Full Specs
to access all available technical data

Similar Products

Energy Chain, Cable Carrier - I-478 - Reid Supply
Specs
Cover / Bars Snap-through Top
Inside Width 2.24 inch (56.9 mm)
Inside Height 0.9800 inch (24.89 mm)
View Details
Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details
Steel Cable and Hose Carriers - Gortube® Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Enclosed
Material Metallic
Special Motion Rotary
View Details