igus® inc. Easy Chain® E-Chain System® Cable Carriers E26

Description
Series E26 - to be filled in the outer radius 1. Limited torsion tolerance 2. Large pins for long service life 3. Cable-friendly interior 4. Integrated strain relief option 5. “E” Series features split crossbar along the outer radius 6. “Z” Series features split crossbar along the inner radius 7. Dirt-repellent exterior 8. Very easy to fill - cables only have to be pushed in 9. 1-, 2- or 3-chamber system available 10. Patented push button principle holds the links together Available inner width: 2.95 (75 mm) Available bending radii R: 2.48 to 9.84 (63 - 250 mm) Pitch: 2.2 (56 mm) per link = 6 links/ft (18/m) When to use Series E26 If filling is required without opening and closing If price is an issue If quiet operation is required When not to use Series E26 If a long unsupported length is required Series 26 If an Energy Chain with a high locking crossbar is needed Series 340
Datasheet
Description
Series E26 - to be filled in the outer radius 1. Limited torsion tolerance 2. Large pins for long service life 3. Cable-friendly interior 4. Integrated strain relief option 5. “E” Series features split crossbar along the outer radius 6. “Z” Series features split crossbar along the inner radius 7. Dirt-repellent exterior 8. Very easy to fill - cables only have to be pushed in 9. 1-, 2- or 3-chamber system available 10. Patented push button principle holds the links together Available inner width: 2.95 (75 mm) Available bending radii R: 2.48 to 9.84 (63 - 250 mm) Pitch: 2.2 (56 mm) per link = 6 links/ft (18/m) When to use Series E26 If filling is required without opening and closing If price is an issue If quiet operation is required When not to use Series E26 If a long unsupported length is required Series 26 If an Energy Chain with a high locking crossbar is needed Series 340
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Easy Chain® E-Chain System® Cable Carriers - E26 - igus® inc.
East Providence, RI, United States
Easy Chain® E-Chain System® Cable Carriers
E26
Easy Chain® E-Chain System® Cable Carriers E26
Series E26 - to be filled in the outer radius 1. Limited torsion tolerance 2. Large pins for long service life 3. Cable-friendly interior 4. Integrated strain relief option 5. “E” Series features split crossbar along the outer radius 6. “Z” Series features split crossbar along the inner radius 7. Dirt-repellent exterior 8. Very easy to fill - cables only have to be pushed in 9. 1-, 2- or 3-chamber system available 10. Patented push button principle holds the links together Available inner width: 2.95 (75 mm) Available bending radii R: 2.48 to 9.84 (63 - 250 mm) Pitch: 2.2 (56 mm) per link = 6 links/ft (18/m) When to use Series E26 If filling is required without opening and closing If price is an issue If quiet operation is required When not to use Series E26 If a long unsupported length is required Series 26 If an Energy Chain with a high locking crossbar is needed Series 340

Series E26 - to be filled in the outer radius

1. Limited torsion tolerance
2. Large pins for long service life
3. Cable-friendly interior
4. Integrated strain relief option
5. “E” Series features split crossbar along the outer radius
6. “Z” Series features split crossbar along the inner radius
7. Dirt-repellent exterior
8. Very easy to fill - cables only have to be pushed in
9. 1-, 2- or 3-chamber system available
10. Patented push button principle holds the links together

Available inner width: 2.95 (75 mm)
Available bending radii R: 2.48 to 9.84 (63 - 250 mm)
Pitch: 2.2 (56 mm) per link = 6 links/ft (18/m)

When to use Series E26

  • If filling is required without opening and closing
  • If price is an issue
  • If quiet operation is required

When not to use Series E26

  • If a long unsupported length is required
    Series 26
  • If an Energy Chain with a high locking crossbar is needed
    Series 340
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number E26
Product Name Easy Chain® E-Chain System® Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cable Separation Separators (optional feature); Dividers (optional feature)
Cover / Bars Snap-through Top
Unlock Full Specs
to access all available technical data

Similar Products

3D Multi-Axis Nylon Cable Track - SILVYN® Robot 900 - LAPP
Specs
Carrier Type Open
Material Nonmetallic; Metallic
Special Motion Spiral
View Details
Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details
E-Chain System®, E4/0 Cable Carriers - 51 - igus® inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details