igus® inc. E-Chain System®, E4/0 Cable Carriers 51

Description
Series 51, Energy chain® with crossbars every second link. 1.KMA-mounting brackets 2. Mounting brackets, available: locking/pivoting 3. R98:Swivelable and removable lid 4.R98: Removable bottom lids 5.Combinable tube and chain 6.Integratable strain relief 7. 50/51:Removable crossbars on both sides Inner widths Bi: 1.97 up to 23.62 (50 - 600 mm) Bending radii R: 5.91 up to 39.37 (150 - 1000 mm) Pitch: 3.58 (91 mm) per link = 4 links/ft (11/m) When to use Series 51 If a simple system proven over many years is required When not to use Series 51 When large unsupported lengths are required in "side-mounted" applications Series 5150 If a simpler and more economical solution is desired Series 151
Datasheet
Description
Series 51, Energy chain® with crossbars every second link. 1.KMA-mounting brackets 2. Mounting brackets, available: locking/pivoting 3. R98:Swivelable and removable lid 4.R98: Removable bottom lids 5.Combinable tube and chain 6.Integratable strain relief 7. 50/51:Removable crossbars on both sides Inner widths Bi: 1.97 up to 23.62 (50 - 600 mm) Bending radii R: 5.91 up to 39.37 (150 - 1000 mm) Pitch: 3.58 (91 mm) per link = 4 links/ft (11/m) When to use Series 51 If a simple system proven over many years is required When not to use Series 51 When large unsupported lengths are required in "side-mounted" applications Series 5150 If a simpler and more economical solution is desired Series 151
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System®, E4/0 Cable Carriers - 51 - igus® inc.
East Providence, RI, United States
E-Chain System®, E4/0 Cable Carriers
51
E-Chain System®, E4/0 Cable Carriers 51
Series 51, Energy chain® with crossbars every second link. 1.KMA-mounting brackets 2. Mounting brackets, available: locking/pivoting 3. R98:Swivelable and removable lid 4.R98: Removable bottom lids 5.Combinable tube and chain 6.Integratable strain relief 7. 50/51:Removable crossbars on both sides Inner widths Bi: 1.97 up to 23.62 (50 - 600 mm) Bending radii R: 5.91 up to 39.37 (150 - 1000 mm) Pitch: 3.58 (91 mm) per link = 4 links/ft (11/m) When to use Series 51 If a simple system proven over many years is required When not to use Series 51 When large unsupported lengths are required in "side-mounted" applications Series 5150 If a simpler and more economical solution is desired Series 151

Series 51, Energy chain® with crossbars every second link.

1.KMA-mounting brackets
2. Mounting brackets, available: locking/pivoting
3. R98:Swivelable and removable lid
4.R98: Removable bottom lids
5.Combinable tube and chain
6.Integratable strain relief
7. 50/51:Removable crossbars on both sides

Inner widths Bi: 1.97 up to 23.62 (50 - 600 mm)
Bending radii R: 5.91 up to 39.37 (150 - 1000 mm)
Pitch: 3.58 (91 mm) per link = 4 links/ft (11/m)

When to use Series 51

  • If a simple system proven over many years is required

When not to use Series 51

  • When large unsupported lengths are required in "side-mounted" applications
    Series 5150
  • If a simpler and more economical solution is desired
    Series 151
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number 51
Product Name E-Chain System®, E4/0 Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cable Separation Separators (optional feature); Dividers (optional feature)
Cover / Bars Removable Bars
Unlock Full Specs
to access all available technical data

Similar Products

Cable Guides - 35 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Inside Width 0.2362 inch (6 mm)
View Details
Steel Cable And Hose Carriers - SX Series - Dynatect Manufacturing, Inc.
Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Metallic
Special Motion Rotary
View Details