igus® inc. Easy Chain® E-Chain System® Cable Carriers E200

Description
Series E200 - to be filled in the outer radius 1.Large pins - long service life 2. Limited torsion tolerance 3. "E" Series features spit crossbar along the outer radius 4. "Z" Series features spit crossbar along the inner radius 5.Cable-friendly interior 6. Integratable strain relief option 7. Dirt-repellent exterior 8. Very easy to fill - cables only have to be pushed in 9. The patend push-button principle holds the link together 10. 1- or 2-chamber system available Inner width: 2.24 (57 mm) Bending radii R: 2.17 up to 7.87 (55 - 200 mm) Pitch: 1.81 (46 mm) per link = 7 links/ft (22/m) When to use Series E200 If filling is required without opening and closing If price is an issue If quiet operation is required When not to use Series E200 If a long unsupported length is required Series 200 If single extrusion crossbars are required Series 200
Datasheet
Description
Series E200 - to be filled in the outer radius 1.Large pins - long service life 2. Limited torsion tolerance 3. "E" Series features spit crossbar along the outer radius 4. "Z" Series features spit crossbar along the inner radius 5.Cable-friendly interior 6. Integratable strain relief option 7. Dirt-repellent exterior 8. Very easy to fill - cables only have to be pushed in 9. The patend push-button principle holds the link together 10. 1- or 2-chamber system available Inner width: 2.24 (57 mm) Bending radii R: 2.17 up to 7.87 (55 - 200 mm) Pitch: 1.81 (46 mm) per link = 7 links/ft (22/m) When to use Series E200 If filling is required without opening and closing If price is an issue If quiet operation is required When not to use Series E200 If a long unsupported length is required Series 200 If single extrusion crossbars are required Series 200
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Easy Chain® E-Chain System® Cable Carriers - E200 - igus® inc.
East Providence, RI, United States
Easy Chain® E-Chain System® Cable Carriers
E200
Easy Chain® E-Chain System® Cable Carriers E200
Series E200 - to be filled in the outer radius 1.Large pins - long service life 2. Limited torsion tolerance 3. "E" Series features spit crossbar along the outer radius 4. "Z" Series features spit crossbar along the inner radius 5.Cable-friendly interior 6. Integratable strain relief option 7. Dirt-repellent exterior 8. Very easy to fill - cables only have to be pushed in 9. The patend push-button principle holds the link together 10. 1- or 2-chamber system available Inner width: 2.24 (57 mm) Bending radii R: 2.17 up to 7.87 (55 - 200 mm) Pitch: 1.81 (46 mm) per link = 7 links/ft (22/m) When to use Series E200 If filling is required without opening and closing If price is an issue If quiet operation is required When not to use Series E200 If a long unsupported length is required Series 200 If single extrusion crossbars are required Series 200

Series E200 - to be filled in the outer radius

1.Large pins - long service life
2. Limited torsion tolerance
3. "E" Series features spit crossbar along the outer radius
4. "Z" Series features spit crossbar along the inner radius
5.Cable-friendly interior
6. Integratable strain relief option
7. Dirt-repellent exterior
8. Very easy to fill - cables only have to be pushed in
9. The patend push-button principle holds the link together
10. 1- or 2-chamber system available

Inner width: 2.24 (57 mm)
Bending radii R: 2.17 up to 7.87 (55 - 200 mm)
Pitch: 1.81 (46 mm) per link = 7 links/ft (22/m)

When to use Series E200

  • If filling is required without opening and closing
  • If price is an issue
  • If quiet operation is required

When not to use Series E200

  • If a long unsupported length is required
    Series 200
  • If single extrusion crossbars are required
    Series 200
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number E200
Product Name Easy Chain® E-Chain System® Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cable Separation Separators (optional feature); Dividers (optional feature)
Cover / Bars Snap-through Top
Unlock Full Specs
to access all available technical data

Similar Products

Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details
Self-guiding E-Chain Systems®, AUTO-GLIDE Series Cable Carriers - 26AG - igus® inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details
Plastic Cable And Hose Carriers - NXL Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details