igus® inc. E-Chain System®, E4/0 Cable Carriers 28

Description
Series 28, crossbars at every link 1.KMA-mounting brackets 2.Mounting brackets, locking or pivoting form 3.R77: Swivel able and removable lid 4.R77: Removable bottom lids 5.Combinable tube and chain 6.Strain relief integratable in AE 7.28/29: Removable crossbars on both sides Inner widths Bi: 1.97 up to 15.75 (50 - 400 mm) Bending radii R: 2.48 up to 11.81 (63 - 300 mm) Pitch: 2.2 (56 mm) per link = 6 links/ft (18/m) When to use Series 28 If a simple system proven for many years is required For zig-zag applications When not to use Series 28 When large unsupported lengths are required in "side-mounted" applications Series 2828 If quiet operation is required Series 280
Datasheet
Description
Series 28, crossbars at every link 1.KMA-mounting brackets 2.Mounting brackets, locking or pivoting form 3.R77: Swivel able and removable lid 4.R77: Removable bottom lids 5.Combinable tube and chain 6.Strain relief integratable in AE 7.28/29: Removable crossbars on both sides Inner widths Bi: 1.97 up to 15.75 (50 - 400 mm) Bending radii R: 2.48 up to 11.81 (63 - 300 mm) Pitch: 2.2 (56 mm) per link = 6 links/ft (18/m) When to use Series 28 If a simple system proven for many years is required For zig-zag applications When not to use Series 28 When large unsupported lengths are required in "side-mounted" applications Series 2828 If quiet operation is required Series 280
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System®, E4/0 Cable Carriers - 28 - igus® inc.
East Providence, RI, United States
E-Chain System®, E4/0 Cable Carriers
28
E-Chain System®, E4/0 Cable Carriers 28
Series 28, crossbars at every link 1.KMA-mounting brackets 2.Mounting brackets, locking or pivoting form 3.R77: Swivel able and removable lid 4.R77: Removable bottom lids 5.Combinable tube and chain 6.Strain relief integratable in AE 7.28/29: Removable crossbars on both sides Inner widths Bi: 1.97 up to 15.75 (50 - 400 mm) Bending radii R: 2.48 up to 11.81 (63 - 300 mm) Pitch: 2.2 (56 mm) per link = 6 links/ft (18/m) When to use Series 28 If a simple system proven for many years is required For zig-zag applications When not to use Series 28 When large unsupported lengths are required in "side-mounted" applications Series 2828 If quiet operation is required Series 280

Series 28, crossbars at every link

1.KMA-mounting brackets
2.Mounting brackets, locking or pivoting form
3.R77: Swivel able and removable lid
4.R77: Removable bottom lids
5.Combinable tube and chain
6.Strain relief integratable in AE
7.28/29: Removable crossbars on both sides

Inner widths Bi: 1.97 up to 15.75 (50 - 400 mm)
Bending radii R: 2.48 up to 11.81 (63 - 300 mm)
Pitch: 2.2 (56 mm) per link = 6 links/ft (18/m)

When to use Series 28

  • If a simple system proven for many years is required
  • For zig-zag applications

When not to use Series 28

  • When large unsupported lengths are required in "side-mounted" applications
    Series 2828
  • If quiet operation is required
    Series 280
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number 28
Product Name E-Chain System®, E4/0 Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cable Separation Separators (optional feature); Dividers (optional feature)
Cover / Bars Removable Bars
Unlock Full Specs
to access all available technical data

Similar Products