igus® inc. Easy Chain® E-Chain System® Cable Carriers E16

Description
Series E 16 - to be filled in the outer radius 1. Limited torsion tolerance 2. Small pitch for low-noise and smooth operation 3. Very easy to fill - cables only have to be pushed in 4. Cable-friendly interior 5. “E” Series features split crossbar along the outer radius 6. Patented push button principle holds the links together 7. Mounting bracket with integrated strain relief 8. “Z” Series features split crossbar along the inner radius Inner widths Bi: 0.91 up to 3.94 (23 - 100 mm) Bending radii R: 2.36, 2.95, 3.94 (60, 75, 100 mm) Pitch: 1.2 (30.5 mm) per link = 11 links/ft (33/m) When to use Series E 16 If filling is required without opening and closing If price is an issue If quiet operation is required When not to use Series E 16 If a long unsupported length is required Series 27 If an Energy Chain with a high locking crossbar is needed Series 27
Datasheet
Description
Series E 16 - to be filled in the outer radius 1. Limited torsion tolerance 2. Small pitch for low-noise and smooth operation 3. Very easy to fill - cables only have to be pushed in 4. Cable-friendly interior 5. “E” Series features split crossbar along the outer radius 6. Patented push button principle holds the links together 7. Mounting bracket with integrated strain relief 8. “Z” Series features split crossbar along the inner radius Inner widths Bi: 0.91 up to 3.94 (23 - 100 mm) Bending radii R: 2.36, 2.95, 3.94 (60, 75, 100 mm) Pitch: 1.2 (30.5 mm) per link = 11 links/ft (33/m) When to use Series E 16 If filling is required without opening and closing If price is an issue If quiet operation is required When not to use Series E 16 If a long unsupported length is required Series 27 If an Energy Chain with a high locking crossbar is needed Series 27
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Easy Chain® E-Chain System® Cable Carriers - E16 - igus® inc.
East Providence, RI, United States
Easy Chain® E-Chain System® Cable Carriers
E16
Easy Chain® E-Chain System® Cable Carriers E16
Series E 16 - to be filled in the outer radius 1. Limited torsion tolerance 2. Small pitch for low-noise and smooth operation 3. Very easy to fill - cables only have to be pushed in 4. Cable-friendly interior 5. “E” Series features split crossbar along the outer radius 6. Patented push button principle holds the links together 7. Mounting bracket with integrated strain relief 8. “Z” Series features split crossbar along the inner radius Inner widths Bi: 0.91 up to 3.94 (23 - 100 mm) Bending radii R: 2.36, 2.95, 3.94 (60, 75, 100 mm) Pitch: 1.2 (30.5 mm) per link = 11 links/ft (33/m) When to use Series E 16 If filling is required without opening and closing If price is an issue If quiet operation is required When not to use Series E 16 If a long unsupported length is required Series 27 If an Energy Chain with a high locking crossbar is needed Series 27

Series E 16 - to be filled in the outer radius

1. Limited torsion tolerance
2. Small pitch for low-noise and smooth operation
3. Very easy to fill - cables only have to be pushed in
4. Cable-friendly interior
5. “E” Series features split crossbar along the outer radius
6. Patented push button principle holds the links together
7. Mounting bracket with integrated strain relief
8. “Z” Series features split crossbar along the inner radius

Inner widths Bi: 0.91 up to 3.94 (23 - 100 mm)
Bending radii R: 2.36, 2.95, 3.94 (60, 75, 100 mm)
Pitch: 1.2 (30.5 mm) per link = 11 links/ft (33/m)

When to use Series E 16

  • If filling is required without opening and closing
  • If price is an issue
  • If quiet operation is required

When not to use Series E 16

  • If a long unsupported length is required
    Series 27
  • If an Energy Chain with a high locking crossbar is needed
    Series 27
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number E16
Product Name Easy Chain® E-Chain System® Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cable Separation Separators (optional feature); Dividers (optional feature)
Cover / Bars Snap-through Top
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Carrier Type Enclosed
Material Nonmetallic
Special Motion Rotary
View Details
Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details
Steel Cable And Hose Carriers - XL Series - Dynatect Manufacturing, Inc.
Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Metallic
Special Motion Rotary
View Details