igus® inc. Easy Chain® E-Chain System® Cable Carriers E06

Description
Series E 06 - to be filled in the outer radius 1. Very easy to fill - ideal for harnessed cable assemblies 2. Small pitch for low-noise and smooth operation 3. Limited torsion tolerance 4. Very lightweight 5. Patented push button principle holds the links together 6. Cable friendly - smooth interior 7. “E” Series features split crossbar along the outer radius 8. “Z” Series features split crossbar along the inner radius 9. Integrated strain relief option Inner widths Bi: 0.39, 0.63, 0.79 (10, 16, 20 mm) Bending radii R: 0.71, 1.1, 1.5 (18, 28, 38 mm) Pitch: 0.79 (20 mm) per link = 16 links/ft (50/m) When to use Series E 06 If filling is required without opening and closing If price is an issue If quiet operation is required When not to use Series E 06 “Z” Series is unsuitable for gliding applications Series 07 Zipper If non-opening is required Series 06 E2 Micro
Datasheet
Description
Series E 06 - to be filled in the outer radius 1. Very easy to fill - ideal for harnessed cable assemblies 2. Small pitch for low-noise and smooth operation 3. Limited torsion tolerance 4. Very lightweight 5. Patented push button principle holds the links together 6. Cable friendly - smooth interior 7. “E” Series features split crossbar along the outer radius 8. “Z” Series features split crossbar along the inner radius 9. Integrated strain relief option Inner widths Bi: 0.39, 0.63, 0.79 (10, 16, 20 mm) Bending radii R: 0.71, 1.1, 1.5 (18, 28, 38 mm) Pitch: 0.79 (20 mm) per link = 16 links/ft (50/m) When to use Series E 06 If filling is required without opening and closing If price is an issue If quiet operation is required When not to use Series E 06 “Z” Series is unsuitable for gliding applications Series 07 Zipper If non-opening is required Series 06 E2 Micro
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Easy Chain® E-Chain System® Cable Carriers - E06 - igus® inc.
East Providence, RI, United States
Easy Chain® E-Chain System® Cable Carriers
E06
Easy Chain® E-Chain System® Cable Carriers E06
Series E 06 - to be filled in the outer radius 1. Very easy to fill - ideal for harnessed cable assemblies 2. Small pitch for low-noise and smooth operation 3. Limited torsion tolerance 4. Very lightweight 5. Patented push button principle holds the links together 6. Cable friendly - smooth interior 7. “E” Series features split crossbar along the outer radius 8. “Z” Series features split crossbar along the inner radius 9. Integrated strain relief option Inner widths Bi: 0.39, 0.63, 0.79 (10, 16, 20 mm) Bending radii R: 0.71, 1.1, 1.5 (18, 28, 38 mm) Pitch: 0.79 (20 mm) per link = 16 links/ft (50/m) When to use Series E 06 If filling is required without opening and closing If price is an issue If quiet operation is required When not to use Series E 06 “Z” Series is unsuitable for gliding applications Series 07 Zipper If non-opening is required Series 06 E2 Micro

Series E 06 - to be filled in the outer radius

1. Very easy to fill - ideal for harnessed cable assemblies
2. Small pitch for low-noise and smooth operation
3. Limited torsion tolerance
4. Very lightweight
5. Patented push button principle holds the links together
6. Cable friendly - smooth interior
7. “E” Series features split crossbar along the outer radius
8. “Z” Series features split crossbar along the inner radius
9. Integrated strain relief option

Inner widths Bi: 0.39, 0.63, 0.79 (10, 16, 20 mm)
Bending radii R: 0.71, 1.1, 1.5 (18, 28, 38 mm)
Pitch: 0.79 (20 mm) per link = 16 links/ft (50/m)

When to use Series E 06

  • If filling is required without opening and closing
  • If price is an issue
  • If quiet operation is required

When not to use Series E 06

  • “Z” Series is unsuitable for gliding applications
    Series 07 Zipper
  • If non-opening is required
    Series 06 E2 Micro
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number E06
Product Name Easy Chain® E-Chain System® Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cable Separation Separators (optional feature); Dividers (optional feature)
Cover / Bars Snap-through Top
Unlock Full Specs
to access all available technical data

Similar Products

Energy Chain, Cable Carrier - I-497 - Reid Supply
Specs
Cover / Bars Snap-through Top
Inside Width 4.06 inch (103 mm)
Inside Height 0.9800 inch (24.89 mm)
View Details
Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details
3D Multi-Axis Nylon Cable Track - SILVYN® Robot 900 - LAPP
Specs
Carrier Type Open
Material Nonmetallic; Metallic
Special Motion Spiral
View Details