igus® inc. E-Chain System® E2 Mini Cable Carriers B17

Description
Series B17 'E2 mini' 1. Snap-open with film-hinge along the outer radius 2. Small pitch for very quiet operation 3. Mounting bracket with integrated strain relief 4. Dirt-repellent exterior 5. Small Energy Chain® with large inner height 6. Interior separation available Inner widths Bi: 0.59 up to 3.94 (15 - 100 mm) Bending radii R: 1.89 up to 4.92 (48 - 125 mm) Pitch: 1.2 (30.5 mm) per link = 11 links/ft (33/m) When to use Series B17 If snap-open accessibility is required If a rather small chain with a broad inner width is required When not to use Series B17 If quick opening of the links is required Series 17 "Zipper" If quick insertion of cables with preassembled connectors is required Series E16 "Easy Chain®"
Datasheet
Description
Series B17 'E2 mini' 1. Snap-open with film-hinge along the outer radius 2. Small pitch for very quiet operation 3. Mounting bracket with integrated strain relief 4. Dirt-repellent exterior 5. Small Energy Chain® with large inner height 6. Interior separation available Inner widths Bi: 0.59 up to 3.94 (15 - 100 mm) Bending radii R: 1.89 up to 4.92 (48 - 125 mm) Pitch: 1.2 (30.5 mm) per link = 11 links/ft (33/m) When to use Series B17 If snap-open accessibility is required If a rather small chain with a broad inner width is required When not to use Series B17 If quick opening of the links is required Series 17 "Zipper" If quick insertion of cables with preassembled connectors is required Series E16 "Easy Chain®"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® E2 Mini Cable Carriers - B17 - igus® inc.
East Providence, RI, United States
E-Chain System® E2 Mini Cable Carriers
B17
E-Chain System® E2 Mini Cable Carriers B17
Series B17 'E2 mini' 1. Snap-open with film-hinge along the outer radius 2. Small pitch for very quiet operation 3. Mounting bracket with integrated strain relief 4. Dirt-repellent exterior 5. Small Energy Chain® with large inner height 6. Interior separation available Inner widths Bi: 0.59 up to 3.94 (15 - 100 mm) Bending radii R: 1.89 up to 4.92 (48 - 125 mm) Pitch: 1.2 (30.5 mm) per link = 11 links/ft (33/m) When to use Series B17 If snap-open accessibility is required If a rather small chain with a broad inner width is required When not to use Series B17 If quick opening of the links is required Series 17 "Zipper" If quick insertion of cables with preassembled connectors is required Series E16 "Easy Chain®"

Series B17 'E2 mini'

1. Snap-open with film-hinge along the outer radius
2. Small pitch for very quiet operation
3. Mounting bracket with integrated strain relief
4. Dirt-repellent exterior
5. Small Energy Chain® with large inner height
6. Interior separation available

Inner widths Bi: 0.59 up to 3.94 (15 - 100 mm)
Bending radii R: 1.89 up to 4.92 (48 - 125 mm)
Pitch: 1.2 (30.5 mm) per link = 11 links/ft (33/m)

When to use Series B17

  • If snap-open accessibility is required
  • If a rather small chain with a broad inner width is required

When not to use Series B17

  • If quick opening of the links is required
    Series 17 "Zipper"
  • If quick insertion of cables with preassembled connectors is required
    Series E16 "Easy Chain®"
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number B17
Product Name E-Chain System® E2 Mini Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cable Separation Separators (optional feature); Dividers (optional feature)
Cover / Bars Hinged Bars
Unlock Full Specs
to access all available technical data

Similar Products

Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details
Energy Chain System®, Triflex® R Cable Carriers - TRE-40-B - igus® inc.
Specs
Carrier Type Enclosed
Special Motion Spiral
Options Strain Relief
View Details
Steel Cable And Hose Carriers - MRC Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Metallic
Special Motion Rotary
View Details