igus® inc. E-Chain System® E4/100 Cable Carriers 608

Description
Series R608, energy tube 1. Crossbars on Energy Chains® are removable along both radii 2. Hinged snap-open removable lids along the outer radius 3. Stop dog with brake for noise reduction 4. Wide, rounded crossbars 5. Optimized glide pads with lateral wear allowance 6. Numerous interior separation possibilities 7. Closed and open styles can be combined 8. Dirt-repellent exterior 9. Energy Chains® also available with reverse bending radius “RBR” Inner widths Bi: 7.87 up to 19.69 (200 - 500 mm) Bending radii R: 9.84 up to 39.37 (250 - 1000 mm) Pitch: 5.63 (143 mm) per link = 3 links/ft (7/m) When to use Series R608 When quiet operation is required When very high speeds and/or accelerations are required For long travels For high fill weights When not to use Series R608 When a simpler, low-cost solution is required Series 1640 If an increased inner height is required Series 640
Datasheet
Description
Series R608, energy tube 1. Crossbars on Energy Chains® are removable along both radii 2. Hinged snap-open removable lids along the outer radius 3. Stop dog with brake for noise reduction 4. Wide, rounded crossbars 5. Optimized glide pads with lateral wear allowance 6. Numerous interior separation possibilities 7. Closed and open styles can be combined 8. Dirt-repellent exterior 9. Energy Chains® also available with reverse bending radius “RBR” Inner widths Bi: 7.87 up to 19.69 (200 - 500 mm) Bending radii R: 9.84 up to 39.37 (250 - 1000 mm) Pitch: 5.63 (143 mm) per link = 3 links/ft (7/m) When to use Series R608 When quiet operation is required When very high speeds and/or accelerations are required For long travels For high fill weights When not to use Series R608 When a simpler, low-cost solution is required Series 1640 If an increased inner height is required Series 640
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® E4/100 Cable Carriers - 608 - igus® inc.
East Providence, RI, United States
E-Chain System® E4/100 Cable Carriers
608
E-Chain System® E4/100 Cable Carriers 608
Series R608, energy tube 1. Crossbars on Energy Chains® are removable along both radii 2. Hinged snap-open removable lids along the outer radius 3. Stop dog with brake for noise reduction 4. Wide, rounded crossbars 5. Optimized glide pads with lateral wear allowance 6. Numerous interior separation possibilities 7. Closed and open styles can be combined 8. Dirt-repellent exterior 9. Energy Chains® also available with reverse bending radius “RBR” Inner widths Bi: 7.87 up to 19.69 (200 - 500 mm) Bending radii R: 9.84 up to 39.37 (250 - 1000 mm) Pitch: 5.63 (143 mm) per link = 3 links/ft (7/m) When to use Series R608 When quiet operation is required When very high speeds and/or accelerations are required For long travels For high fill weights When not to use Series R608 When a simpler, low-cost solution is required Series 1640 If an increased inner height is required Series 640

Series R608, energy tube

1. Crossbars on Energy Chains® are removable along both radii
2. Hinged snap-open removable lids along the outer radius
3. Stop dog with brake for noise reduction
4. Wide, rounded crossbars
5. Optimized glide pads with lateral wear allowance
6. Numerous interior separation possibilities
7. Closed and open styles can be combined
8. Dirt-repellent exterior
9. Energy Chains® also available with reverse bending radius “RBR”

Inner widths Bi: 7.87 up to 19.69 (200 - 500 mm)
Bending radii R: 9.84 up to 39.37 (250 - 1000 mm)
Pitch: 5.63 (143 mm) per link = 3 links/ft (7/m)

When to use Series R608

  • When quiet operation is required
  • When very high speeds and/or accelerations are required
  • For long travels
  • For high fill weights

When not to use Series R608

  • When a simpler, low-cost solution is required
    Series 1640
  • If an increased inner height is required
    Series 640
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number 608
Product Name E-Chain System® E4/100 Cable Carriers
Carrier Type Enclosed
Material Nonmetallic
Special Motion Rotary
Cable Separation Separators (optional feature); Dividers (optional feature)
Cover / Bars Removable Bars; Hinged Bars
Unlock Full Specs
to access all available technical data

Similar Products

Cable Guides - 20 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Cover / Bars Hinged Bars
View Details
E-Chain System® E4/4 Cable Carriers - 3838 - igus® inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details
Standard Plastic Cable And Hose Carriers - KO Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details