igus® inc. E-Chain System® E4/Light Cable Carriers 601

Description
Series 601, Energy chain® with crossbars every second link. 1. Crossbars on Energy Chains® are removable along both radii 2. Hinged snap-open removable lids along the outer radius 3. Stop dog with brake for noise reduction 4. Wide, rounded crossbars 5. Optimized glide pads with lateral wear allowance 6. Numerous interior separation possibilities 7. Closed and open styles can be combined 8. Dirt-repellent exterior 9. Energy Chains® also available with reverse bending radius “RBR” Inner widths Bi: 7.87 up to 23.62 (200 - 600 mm) Bending radii R: 7.87 up to 39.37 (200 - 1000 mm) Pitch: 5.63 (143 mm) per link = 3 links/ft (7/m) When to use Series 601 When quiet operation is required When very high speeds and/or accelerations are required For long travels For high fill weights When not to use Series 601 When a simpler, low-cost solution is required Series 1640 If an increased inner height is required Series 640
Datasheet
Description
Series 601, Energy chain® with crossbars every second link. 1. Crossbars on Energy Chains® are removable along both radii 2. Hinged snap-open removable lids along the outer radius 3. Stop dog with brake for noise reduction 4. Wide, rounded crossbars 5. Optimized glide pads with lateral wear allowance 6. Numerous interior separation possibilities 7. Closed and open styles can be combined 8. Dirt-repellent exterior 9. Energy Chains® also available with reverse bending radius “RBR” Inner widths Bi: 7.87 up to 23.62 (200 - 600 mm) Bending radii R: 7.87 up to 39.37 (200 - 1000 mm) Pitch: 5.63 (143 mm) per link = 3 links/ft (7/m) When to use Series 601 When quiet operation is required When very high speeds and/or accelerations are required For long travels For high fill weights When not to use Series 601 When a simpler, low-cost solution is required Series 1640 If an increased inner height is required Series 640
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® E4/Light Cable Carriers - 601 - igus® inc.
East Providence, RI, United States
E-Chain System® E4/Light Cable Carriers
601
E-Chain System® E4/Light Cable Carriers 601
Series 601, Energy chain® with crossbars every second link. 1. Crossbars on Energy Chains® are removable along both radii 2. Hinged snap-open removable lids along the outer radius 3. Stop dog with brake for noise reduction 4. Wide, rounded crossbars 5. Optimized glide pads with lateral wear allowance 6. Numerous interior separation possibilities 7. Closed and open styles can be combined 8. Dirt-repellent exterior 9. Energy Chains® also available with reverse bending radius “RBR” Inner widths Bi: 7.87 up to 23.62 (200 - 600 mm) Bending radii R: 7.87 up to 39.37 (200 - 1000 mm) Pitch: 5.63 (143 mm) per link = 3 links/ft (7/m) When to use Series 601 When quiet operation is required When very high speeds and/or accelerations are required For long travels For high fill weights When not to use Series 601 When a simpler, low-cost solution is required Series 1640 If an increased inner height is required Series 640

Series 601, Energy chain® with crossbars every second link.

1. Crossbars on Energy Chains® are removable along both radii
2. Hinged snap-open removable lids along the outer radius
3. Stop dog with brake for noise reduction
4. Wide, rounded crossbars
5. Optimized glide pads with lateral wear allowance
6. Numerous interior separation possibilities
7. Closed and open styles can be combined
8. Dirt-repellent exterior
9. Energy Chains® also available with reverse bending radius “RBR”

Inner widths Bi: 7.87 up to 23.62 (200 - 600 mm)
Bending radii R: 7.87 up to 39.37 (200 - 1000 mm)
Pitch: 5.63 (143 mm) per link = 3 links/ft (7/m)

When to use Series 601

  • When quiet operation is required
  • When very high speeds and/or accelerations are required
  • For long travels
  • For high fill weights

When not to use Series 601

  • When a simpler, low-cost solution is required
    Series 1640
  • If an increased inner height is required
    Series 640
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number 601
Product Name E-Chain System® E4/Light Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cable Separation Separators (optional feature); Dividers (optional feature)
Cover / Bars Removable Bars
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable And Hose Carriers - GX Series - Dynatect Manufacturing, Inc.
Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Metallic
Special Motion Rotary
View Details
Cable Guides - 35 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Inside Width 0.2362 inch (6 mm)
View Details
Hybrid Nylon Chain/Aluminum Frame Stay Cable Track; Customizable Widths - SILVYN® Rugged Hybrid Carrier - LAPP
Specs
Carrier Type Open (optional feature); Enclosed (optional feature)
Material Nonmetallic; Metallic
Special Motion Rotary
View Details
Energy Chain, Cable Carrier - I-830 - Reid Supply
Specs
Cover / Bars Zipper
Inside Width 0.9800 inch (24.89 mm)
Inside Height 0.7500 inch (19.05 mm)
View Details