igus® inc. E-Chain System® E4/Light Cable Carriers 600

Description
Series 600, crossbars at every link 1. Crossbars on Energy Chains® are removable along both radii 2. Hinged snap-open removable lids along the outer radius 3. Stop dog with brake for noise reduction 4. Wide, rounded crossbars 5. Optimized glide pads with lateral wear allowance 6. Numerous interior separation possibilities 7. Closed and open styles can be combined 8. Dirt-repellent exterior 9. Energy Chains® also available with reverse bending radius “RBR” Inner widths Bi: 7.87 up to 23.62 (200 - 600 mm) Bending radii R: 7.87 up to 39.37 (200 - 1000 mm) Pitch: 5.63 (143 mm) per link = 3 links/ft (7/m) When to use Series 600 When quiet operation is required When very high speeds and/or accelerations are required For long travels For high fill weights When not to use Series 600 When a simpler, low-cost solution is required Series 1640 If an increased inner height is required Series 640
Datasheet
Description
Series 600, crossbars at every link 1. Crossbars on Energy Chains® are removable along both radii 2. Hinged snap-open removable lids along the outer radius 3. Stop dog with brake for noise reduction 4. Wide, rounded crossbars 5. Optimized glide pads with lateral wear allowance 6. Numerous interior separation possibilities 7. Closed and open styles can be combined 8. Dirt-repellent exterior 9. Energy Chains® also available with reverse bending radius “RBR” Inner widths Bi: 7.87 up to 23.62 (200 - 600 mm) Bending radii R: 7.87 up to 39.37 (200 - 1000 mm) Pitch: 5.63 (143 mm) per link = 3 links/ft (7/m) When to use Series 600 When quiet operation is required When very high speeds and/or accelerations are required For long travels For high fill weights When not to use Series 600 When a simpler, low-cost solution is required Series 1640 If an increased inner height is required Series 640
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® E4/Light Cable Carriers - 600 - igus® inc.
East Providence, RI, United States
E-Chain System® E4/Light Cable Carriers
600
E-Chain System® E4/Light Cable Carriers 600
Series 600, crossbars at every link 1. Crossbars on Energy Chains® are removable along both radii 2. Hinged snap-open removable lids along the outer radius 3. Stop dog with brake for noise reduction 4. Wide, rounded crossbars 5. Optimized glide pads with lateral wear allowance 6. Numerous interior separation possibilities 7. Closed and open styles can be combined 8. Dirt-repellent exterior 9. Energy Chains® also available with reverse bending radius “RBR” Inner widths Bi: 7.87 up to 23.62 (200 - 600 mm) Bending radii R: 7.87 up to 39.37 (200 - 1000 mm) Pitch: 5.63 (143 mm) per link = 3 links/ft (7/m) When to use Series 600 When quiet operation is required When very high speeds and/or accelerations are required For long travels For high fill weights When not to use Series 600 When a simpler, low-cost solution is required Series 1640 If an increased inner height is required Series 640

Series 600, crossbars at every link

1. Crossbars on Energy Chains® are removable along both radii
2. Hinged snap-open removable lids along the outer radius
3. Stop dog with brake for noise reduction
4. Wide, rounded crossbars
5. Optimized glide pads with lateral wear allowance
6. Numerous interior separation possibilities
7. Closed and open styles can be combined
8. Dirt-repellent exterior
9. Energy Chains® also available with reverse bending radius “RBR”

Inner widths Bi: 7.87 up to 23.62 (200 - 600 mm)
Bending radii R: 7.87 up to 39.37 (200 - 1000 mm)
Pitch: 5.63 (143 mm) per link = 3 links/ft (7/m)

When to use Series 600

  • When quiet operation is required
  • When very high speeds and/or accelerations are required
  • For long travels
  • For high fill weights

When not to use Series 600

  • When a simpler, low-cost solution is required
    Series 1640
  • If an increased inner height is required
    Series 640
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number 600
Product Name E-Chain System® E4/Light Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cable Separation Separators (optional feature); Dividers (optional feature)
Cover / Bars Removable Bars
Unlock Full Specs
to access all available technical data

Similar Products

Long Travel Cable Carrier Solution - Articulating Roller Support (ARS) - Dynatect Manufacturing, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Special Motion Rotary
View Details
Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details
Energy Chain, Cable Carrier - I-985 - Reid Supply
Specs
Cover / Bars Hinged Bars
Inside Width 4.53 inch (115 mm)
Inside Height 1.77 inch (44.96 mm)
View Details