igus® inc. E-Chain System® E4/4 Cable Carriers 3938

Description
Series 3938, Energy chain® with crossbars every second link. 1. High torsional rigidity 2. High side-mount stability due to undercut 3. Closed and open styles can be combined 4. Hinged snap-open removable lids along outer radius of Energy Tube 5. Lids and crossbars are removable along both radii 6. Crossbars on Energy Chains® are removable along both radii 7. Lateral glide surfaces for side-mounted operation 8. Wide, rounded plastic crossbars - cable friendly 9. KMA mounting brackets with attachment points on all sides 10. Locking or pivoting mounting brackets available 11. Energy Chain® also available with reverse bending radii Inner widths Bi: 1.97 up to 15.75 (50 - 400 mm) Bending radii R: 2.95 up to 13.78 (75 - 350 mm) Pitch: 2.64 (67 mm) per link = 5 links/ft (15/m) When to use Series 3938 If subject to high torsional or shearing forces For side mounted applications involving long unsupported lengths For long-term operation in very moist environments When not to use Series 3938 If a quieter version is required Series 380 Series 390 Series R780
Datasheet
Description
Series 3938, Energy chain® with crossbars every second link. 1. High torsional rigidity 2. High side-mount stability due to undercut 3. Closed and open styles can be combined 4. Hinged snap-open removable lids along outer radius of Energy Tube 5. Lids and crossbars are removable along both radii 6. Crossbars on Energy Chains® are removable along both radii 7. Lateral glide surfaces for side-mounted operation 8. Wide, rounded plastic crossbars - cable friendly 9. KMA mounting brackets with attachment points on all sides 10. Locking or pivoting mounting brackets available 11. Energy Chain® also available with reverse bending radii Inner widths Bi: 1.97 up to 15.75 (50 - 400 mm) Bending radii R: 2.95 up to 13.78 (75 - 350 mm) Pitch: 2.64 (67 mm) per link = 5 links/ft (15/m) When to use Series 3938 If subject to high torsional or shearing forces For side mounted applications involving long unsupported lengths For long-term operation in very moist environments When not to use Series 3938 If a quieter version is required Series 380 Series 390 Series R780
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® E4/4 Cable Carriers - 3938 - igus® inc.
East Providence, RI, United States
E-Chain System® E4/4 Cable Carriers
3938
E-Chain System® E4/4 Cable Carriers 3938
Series 3938, Energy chain® with crossbars every second link. 1. High torsional rigidity 2. High side-mount stability due to undercut 3. Closed and open styles can be combined 4. Hinged snap-open removable lids along outer radius of Energy Tube 5. Lids and crossbars are removable along both radii 6. Crossbars on Energy Chains® are removable along both radii 7. Lateral glide surfaces for side-mounted operation 8. Wide, rounded plastic crossbars - cable friendly 9. KMA mounting brackets with attachment points on all sides 10. Locking or pivoting mounting brackets available 11. Energy Chain® also available with reverse bending radii Inner widths Bi: 1.97 up to 15.75 (50 - 400 mm) Bending radii R: 2.95 up to 13.78 (75 - 350 mm) Pitch: 2.64 (67 mm) per link = 5 links/ft (15/m) When to use Series 3938 If subject to high torsional or shearing forces For side mounted applications involving long unsupported lengths For long-term operation in very moist environments When not to use Series 3938 If a quieter version is required Series 380 Series 390 Series R780

Series 3938, Energy chain® with crossbars every second link.

1. High torsional rigidity
2. High side-mount stability due to undercut
3. Closed and open styles can be combined
4. Hinged snap-open removable lids along outer radius of Energy Tube
5. Lids and crossbars are removable along both radii
6. Crossbars on Energy Chains® are removable along both radii
7. Lateral glide surfaces for side-mounted operation
8. Wide, rounded plastic crossbars - cable friendly
9. KMA mounting brackets with attachment points on all sides
10. Locking or pivoting mounting brackets available
11. Energy Chain® also available with reverse bending radii

Inner widths Bi: 1.97 up to 15.75 (50 - 400 mm)
Bending radii R: 2.95 up to 13.78 (75 - 350 mm)
Pitch: 2.64 (67 mm) per link = 5 links/ft (15/m)

When to use Series 3938

  • If subject to high torsional or shearing forces
  • For side mounted applications involving long unsupported lengths
  • For long-term operation in very moist environments

When not to use Series 3938

  • If a quieter version is required
    Series 380
    Series 390
    Series R780
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number 3938
Product Name E-Chain System® E4/4 Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cable Separation Separators (optional feature); Dividers (optional feature)
Cover / Bars Removable Bars
Unlock Full Specs
to access all available technical data

Similar Products

Energy Chain, Cable Carrier - I-980 - Reid Supply
Specs
Cover / Bars Hinged Bars
Inside Width 2.95 inch (74.9 mm)
Inside Height 1.77 inch (44.96 mm)
View Details
Plastic Cable And Hose Carriers - TSC Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details
Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details