igus® inc. E-Chain System® E4/4 Cable Carriers 2928

Description
Series 2928, Energy chain® with crossbars every second link. 1. High side-mount stability due to undercut 2. High torsional rigidity 3. Crossbars on Energy Chains® are removable along both radii 4. Closed and open styles can be combined 5. Removable lids along inner radius 6. Hinged snap-open removable lids along outer radius of Energy Tube 7. Lateral glide surfaces for side-mounted operation 8. Wide, rounded plastic crossbars - cable friendly 9. KMA mounting brackets with attachment points on all sides 10. Locking or pivoting mounting brackets available 11. Energy Chain® also available with reverse bending radii Inner widths Bi: 1.97 up to 15.75 (50 - 400 mm) Bending radii R: 2.48 up to 11.81 (63 - 300 mm) Pitch: 2.2 (56 mm) per link = 6 links/ft (18/m) When to use Series 2928 If subject to high torsional or shearing forces If a side-mounted chain/tube with long unsupported lengths is required If subject to very damp environments consistently When not to use Series 2928 If a quieter version is required Series 280
Datasheet
Description
Series 2928, Energy chain® with crossbars every second link. 1. High side-mount stability due to undercut 2. High torsional rigidity 3. Crossbars on Energy Chains® are removable along both radii 4. Closed and open styles can be combined 5. Removable lids along inner radius 6. Hinged snap-open removable lids along outer radius of Energy Tube 7. Lateral glide surfaces for side-mounted operation 8. Wide, rounded plastic crossbars - cable friendly 9. KMA mounting brackets with attachment points on all sides 10. Locking or pivoting mounting brackets available 11. Energy Chain® also available with reverse bending radii Inner widths Bi: 1.97 up to 15.75 (50 - 400 mm) Bending radii R: 2.48 up to 11.81 (63 - 300 mm) Pitch: 2.2 (56 mm) per link = 6 links/ft (18/m) When to use Series 2928 If subject to high torsional or shearing forces If a side-mounted chain/tube with long unsupported lengths is required If subject to very damp environments consistently When not to use Series 2928 If a quieter version is required Series 280
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® E4/4 Cable Carriers - 2928 - igus® inc.
East Providence, RI, United States
E-Chain System® E4/4 Cable Carriers
2928
E-Chain System® E4/4 Cable Carriers 2928
Series 2928, Energy chain® with crossbars every second link. 1. High side-mount stability due to undercut 2. High torsional rigidity 3. Crossbars on Energy Chains® are removable along both radii 4. Closed and open styles can be combined 5. Removable lids along inner radius 6. Hinged snap-open removable lids along outer radius of Energy Tube 7. Lateral glide surfaces for side-mounted operation 8. Wide, rounded plastic crossbars - cable friendly 9. KMA mounting brackets with attachment points on all sides 10. Locking or pivoting mounting brackets available 11. Energy Chain® also available with reverse bending radii Inner widths Bi: 1.97 up to 15.75 (50 - 400 mm) Bending radii R: 2.48 up to 11.81 (63 - 300 mm) Pitch: 2.2 (56 mm) per link = 6 links/ft (18/m) When to use Series 2928 If subject to high torsional or shearing forces If a side-mounted chain/tube with long unsupported lengths is required If subject to very damp environments consistently When not to use Series 2928 If a quieter version is required Series 280

Series 2928, Energy chain® with crossbars every second link.

1. High side-mount stability due to undercut
2. High torsional rigidity
3. Crossbars on Energy Chains® are removable along both radii
4. Closed and open styles can be combined
5. Removable lids along inner radius
6. Hinged snap-open removable lids along outer radius of Energy Tube
7. Lateral glide surfaces for side-mounted operation
8. Wide, rounded plastic crossbars - cable friendly
9. KMA mounting brackets with attachment points on all sides
10. Locking or pivoting mounting brackets available
11. Energy Chain® also available with reverse bending radii

Inner widths Bi: 1.97 up to 15.75 (50 - 400 mm)
Bending radii R: 2.48 up to 11.81 (63 - 300 mm)
Pitch: 2.2 (56 mm) per link = 6 links/ft (18/m)

When to use Series 2928

  • If subject to high torsional or shearing forces
  • If a side-mounted chain/tube with long unsupported lengths is required
  • If subject to very damp environments consistently

When not to use Series 2928

  • If a quieter version is required
    Series 280
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number 2928
Product Name E-Chain System® E4/4 Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cable Separation Separators (optional feature); Dividers (optional feature)
Cover / Bars Removable Bars
Unlock Full Specs
to access all available technical data

Similar Products

Cable Guides - 35 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Inside Width 0.2362 inch (6 mm)
View Details
Standard Plastic Cable And Hose Carriers - SP Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details
E-Chain System® E4 Light Cable Carriers - 14040 - igus® inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details