igus® inc. E-Chain System®, E4/0 Cable Carriers 29

Description
Series 29, Energy chain® with crossbars every second link. 1.KMA-mounting brackets 2.Mounting brackets, locking or pivoting form 3.R77: Swivel able and removable lid 4.R77: Removable bottom lids 5.Combinable tube and chain 6.Strain relief integratable in AE 7.28/29: Removable crossbars on both sides Inner widths Bi: 1.97 up to 15.75 (50 - 400 mm) Bending radii R: 2.48 up to 11.81 (63 - 300 mm) Pitch: 2.2 (56 mm) per link = 6 links/ft (18/m) When to use Series 29 If a simple system proven for many years is required For zig-zag applications When not to use Series 29 When large unsupported lengths are required in "side-mounted" applications Series 2928 If quiet operation is required Series 290
Datasheet
Description
Series 29, Energy chain® with crossbars every second link. 1.KMA-mounting brackets 2.Mounting brackets, locking or pivoting form 3.R77: Swivel able and removable lid 4.R77: Removable bottom lids 5.Combinable tube and chain 6.Strain relief integratable in AE 7.28/29: Removable crossbars on both sides Inner widths Bi: 1.97 up to 15.75 (50 - 400 mm) Bending radii R: 2.48 up to 11.81 (63 - 300 mm) Pitch: 2.2 (56 mm) per link = 6 links/ft (18/m) When to use Series 29 If a simple system proven for many years is required For zig-zag applications When not to use Series 29 When large unsupported lengths are required in "side-mounted" applications Series 2928 If quiet operation is required Series 290
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System®, E4/0 Cable Carriers - 29 - igus® inc.
East Providence, RI, United States
E-Chain System®, E4/0 Cable Carriers
29
E-Chain System®, E4/0 Cable Carriers 29
Series 29, Energy chain® with crossbars every second link. 1.KMA-mounting brackets 2.Mounting brackets, locking or pivoting form 3.R77: Swivel able and removable lid 4.R77: Removable bottom lids 5.Combinable tube and chain 6.Strain relief integratable in AE 7.28/29: Removable crossbars on both sides Inner widths Bi: 1.97 up to 15.75 (50 - 400 mm) Bending radii R: 2.48 up to 11.81 (63 - 300 mm) Pitch: 2.2 (56 mm) per link = 6 links/ft (18/m) When to use Series 29 If a simple system proven for many years is required For zig-zag applications When not to use Series 29 When large unsupported lengths are required in "side-mounted" applications Series 2928 If quiet operation is required Series 290

Series 29, Energy chain® with crossbars every second link.

1.KMA-mounting brackets
2.Mounting brackets, locking or pivoting form
3.R77: Swivel able and removable lid
4.R77: Removable bottom lids
5.Combinable tube and chain
6.Strain relief integratable in AE
7.28/29: Removable crossbars on both sides

Inner widths Bi: 1.97 up to 15.75 (50 - 400 mm)
Bending radii R: 2.48 up to 11.81 (63 - 300 mm)
Pitch: 2.2 (56 mm) per link = 6 links/ft (18/m)

When to use Series 29

  • If a simple system proven for many years is required
  • For zig-zag applications

When not to use Series 29

  • When large unsupported lengths are required in "side-mounted" applications
    Series 2928
  • If quiet operation is required
    Series 290
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number 29
Product Name E-Chain System®, E4/0 Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cable Separation Separators (optional feature); Dividers (optional feature)
Cover / Bars Removable Bars
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable And Hose Carriers - XX Series - Dynatect Manufacturing, Inc.
Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Metallic
Special Motion Rotary
View Details
Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details
Energy Chain, Cable Carrier - I-1100 - Reid Supply
Specs
Cover / Bars Snap-through Top
Inside Width 11.81 inch (300 mm)
Inside Height 3.15 inch (80.01 mm)
View Details
Cable Guides - 25 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Cover / Bars Hinged Bars
View Details