igus® inc. E-Chain System® E4/4 Cable Carriers 2828

Description
Series 2828, crossbars at every link 1. High side-mount stability due to undercut 2. High torsional rigidity 3. Crossbars on Energy Chains® are removable along both radii 4. Closed and open styles can be combined 5. Removable lids along inner radius 6. Hinged snap-open removable lids along outer radius of Energy Tube 7. Lateral glide surfaces for side-mounted operation 8. Wide, rounded plastic crossbars - cable friendly 9. KMA mounting brackets with attachment points on all sides 10. Locking or pivoting mounting brackets available 11. Energy Chain® also available with reverse bending radii Inner widths Bi: 1.97 up to 15.75 (50 - 400 mm) Bending radii R: 2.48 up to 11.81 (63 - 300 mm) Pitch: 2.2 (56 mm) per link = 6 links/ft (18/m) When to use Series 2828 If subject to high torsional or shearing forces If a side-mounted chain/tube with long unsupported lengths is required If subject to very damp environments consistently When not to use Series 2828 If a quieter version is required Series 280
Datasheet
Description
Series 2828, crossbars at every link 1. High side-mount stability due to undercut 2. High torsional rigidity 3. Crossbars on Energy Chains® are removable along both radii 4. Closed and open styles can be combined 5. Removable lids along inner radius 6. Hinged snap-open removable lids along outer radius of Energy Tube 7. Lateral glide surfaces for side-mounted operation 8. Wide, rounded plastic crossbars - cable friendly 9. KMA mounting brackets with attachment points on all sides 10. Locking or pivoting mounting brackets available 11. Energy Chain® also available with reverse bending radii Inner widths Bi: 1.97 up to 15.75 (50 - 400 mm) Bending radii R: 2.48 up to 11.81 (63 - 300 mm) Pitch: 2.2 (56 mm) per link = 6 links/ft (18/m) When to use Series 2828 If subject to high torsional or shearing forces If a side-mounted chain/tube with long unsupported lengths is required If subject to very damp environments consistently When not to use Series 2828 If a quieter version is required Series 280
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® E4/4 Cable Carriers - 2828 - igus® inc.
East Providence, RI, United States
E-Chain System® E4/4 Cable Carriers
2828
E-Chain System® E4/4 Cable Carriers 2828
Series 2828, crossbars at every link 1. High side-mount stability due to undercut 2. High torsional rigidity 3. Crossbars on Energy Chains® are removable along both radii 4. Closed and open styles can be combined 5. Removable lids along inner radius 6. Hinged snap-open removable lids along outer radius of Energy Tube 7. Lateral glide surfaces for side-mounted operation 8. Wide, rounded plastic crossbars - cable friendly 9. KMA mounting brackets with attachment points on all sides 10. Locking or pivoting mounting brackets available 11. Energy Chain® also available with reverse bending radii Inner widths Bi: 1.97 up to 15.75 (50 - 400 mm) Bending radii R: 2.48 up to 11.81 (63 - 300 mm) Pitch: 2.2 (56 mm) per link = 6 links/ft (18/m) When to use Series 2828 If subject to high torsional or shearing forces If a side-mounted chain/tube with long unsupported lengths is required If subject to very damp environments consistently When not to use Series 2828 If a quieter version is required Series 280

Series 2828, crossbars at every link

1. High side-mount stability due to undercut
2. High torsional rigidity
3. Crossbars on Energy Chains® are removable along both radii
4. Closed and open styles can be combined
5. Removable lids along inner radius
6. Hinged snap-open removable lids along outer radius of Energy Tube
7. Lateral glide surfaces for side-mounted operation
8. Wide, rounded plastic crossbars - cable friendly
9. KMA mounting brackets with attachment points on all sides
10. Locking or pivoting mounting brackets available
11. Energy Chain® also available with reverse bending radii

Inner widths Bi: 1.97 up to 15.75 (50 - 400 mm)
Bending radii R: 2.48 up to 11.81 (63 - 300 mm)
Pitch: 2.2 (56 mm) per link = 6 links/ft (18/m)

When to use Series 2828

  • If subject to high torsional or shearing forces
  • If a side-mounted chain/tube with long unsupported lengths is required
  • If subject to very damp environments consistently

When not to use Series 2828

  • If a quieter version is required
    Series 280
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number 2828
Product Name E-Chain System® E4/4 Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cable Separation Separators (optional feature); Dividers (optional feature)
Cover / Bars Removable Bars
Unlock Full Specs
to access all available technical data

Similar Products

Energy Chain, Cable Carrier - I-495 - Reid Supply
Specs
Cover / Bars Snap-through Top
Inside Width 3.03 inch (76.91 mm)
Inside Height 0.9800 inch (24.89 mm)
View Details
Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details
3D Multi-Axis Nylon Cable Track - SILVYN® Robot 900 - LAPP
Specs
Carrier Type Open
Material Nonmetallic; Metallic
Special Motion Spiral
View Details