igus® inc. E-Chain System® E4/100 Cable Carriers 280

Description
Series 280, crossbars at every link 1. Crossbars on Energy Chains® are removable along both radii 2. Numerous interior separation possibilities 3. Closed and open styles can be combined 4. Stop dog with “brake” for noise reduction 5. Optimized glide pads with lateral wear allowance 6. Wide, rounded crossbars 7. Hinged snap-open removable lids along the outer radius of the Energy tube 8. Locking or pivoting mounting brackets available 9. KMA mounting brackets with attachment points on all sides 10. Integrated strain relief possible 11. Energy Chains® also available with reverse bending radius “RBR” Inner widths Bi: 1.97 up to 15.75 (50 - 400 mm) Bending radii R: 2.48 up to 11.81 (63 - 300 mm) Pitch: 2.2 (56 mm) per link = 6 links/ft (18/m) When to use Series 280 If quiet operation is required If very high speeds and/or accelerations are required Long travels High fill weights When not to use Series 280 If long, side-mounted, unsupported length is required Series 2828 If single-radius accessibility is sufficient Series 27, openable outside
Datasheet
Description
Series 280, crossbars at every link 1. Crossbars on Energy Chains® are removable along both radii 2. Numerous interior separation possibilities 3. Closed and open styles can be combined 4. Stop dog with “brake” for noise reduction 5. Optimized glide pads with lateral wear allowance 6. Wide, rounded crossbars 7. Hinged snap-open removable lids along the outer radius of the Energy tube 8. Locking or pivoting mounting brackets available 9. KMA mounting brackets with attachment points on all sides 10. Integrated strain relief possible 11. Energy Chains® also available with reverse bending radius “RBR” Inner widths Bi: 1.97 up to 15.75 (50 - 400 mm) Bending radii R: 2.48 up to 11.81 (63 - 300 mm) Pitch: 2.2 (56 mm) per link = 6 links/ft (18/m) When to use Series 280 If quiet operation is required If very high speeds and/or accelerations are required Long travels High fill weights When not to use Series 280 If long, side-mounted, unsupported length is required Series 2828 If single-radius accessibility is sufficient Series 27, openable outside
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® E4/100 Cable Carriers - 280 - igus® inc.
East Providence, RI, United States
E-Chain System® E4/100 Cable Carriers
280
E-Chain System® E4/100 Cable Carriers 280
Series 280, crossbars at every link 1. Crossbars on Energy Chains® are removable along both radii 2. Numerous interior separation possibilities 3. Closed and open styles can be combined 4. Stop dog with “brake” for noise reduction 5. Optimized glide pads with lateral wear allowance 6. Wide, rounded crossbars 7. Hinged snap-open removable lids along the outer radius of the Energy tube 8. Locking or pivoting mounting brackets available 9. KMA mounting brackets with attachment points on all sides 10. Integrated strain relief possible 11. Energy Chains® also available with reverse bending radius “RBR” Inner widths Bi: 1.97 up to 15.75 (50 - 400 mm) Bending radii R: 2.48 up to 11.81 (63 - 300 mm) Pitch: 2.2 (56 mm) per link = 6 links/ft (18/m) When to use Series 280 If quiet operation is required If very high speeds and/or accelerations are required Long travels High fill weights When not to use Series 280 If long, side-mounted, unsupported length is required Series 2828 If single-radius accessibility is sufficient Series 27, openable outside

Series 280, crossbars at every link

1. Crossbars on Energy Chains® are removable along both radii
2. Numerous interior separation possibilities
3. Closed and open styles can be combined
4. Stop dog with “brake” for noise reduction
5. Optimized glide pads with lateral wear allowance
6. Wide, rounded crossbars
7. Hinged snap-open removable lids along the outer radius of the Energy tube
8. Locking or pivoting mounting brackets available
9. KMA mounting brackets with attachment points on all sides
10. Integrated strain relief possible
11. Energy Chains® also available with reverse bending radius “RBR”

Inner widths Bi: 1.97 up to 15.75 (50 - 400 mm)
Bending radii R: 2.48 up to 11.81 (63 - 300 mm)
Pitch: 2.2 (56 mm) per link = 6 links/ft (18/m)

When to use Series 280

  • If quiet operation is required
  • If very high speeds and/or accelerations are required
  • Long travels
  • High fill weights

When not to use Series 280

  • If long, side-mounted, unsupported length is required
    Series 2828
  • If single-radius accessibility is sufficient
    Series 27, openable outside
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number 280
Product Name E-Chain System® E4/100 Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cover / Bars Removable Bars
Unlock Full Specs
to access all available technical data

Similar Products

3D Multi-Axis Nylon Cable Track - SILVYN® Robot 900 - LAPP
Specs
Carrier Type Open
Material Nonmetallic; Metallic
Special Motion Spiral
View Details
Easy Triflex®Energy Chain System® Cable Carriers - 331-75 - igus® inc.
Specs
Carrier Type Enclosed
Special Motion Rotary
Cover / Bars Feed-through
View Details
Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details