igus® inc. Self-guiding E-Chain Systems®, AUTO-GLIDE Series Cable Carriers 27AG

Description
Series 27AG - E-Chain® snap open in the outer radius Molded-on glide shoes Auto-Glide for series 27. All 39.37 to 78.74 (1000 - 2000 mm) special polymer glide shoes are fitted on the side of the chain link. They provide exact lateral guiding and a smooth glide of the E-Chain®. Inner widths Bi: 1.97 up to 7.87 (50 - 200 mm) Bending radii R: 2.48 up to 5.91 (63 - 150 mm) Pitch: 2.2 (56 mm) per link = 6 links/ft (18/m) When to use Series 27AG For long travels Non folding Integrated strain relief required in the mounting zone Interior separation only with separators Long service life Easy assembly When not to use Series 27AG When the chain links are not to be opened Series 26AG When maximum stability is required System E4 Series 210 When to use the chip guard Energy tubes E2, R48 For very simple applications Easy Chain®, E 26
Datasheet
Description
Series 27AG - E-Chain® snap open in the outer radius Molded-on glide shoes Auto-Glide for series 27. All 39.37 to 78.74 (1000 - 2000 mm) special polymer glide shoes are fitted on the side of the chain link. They provide exact lateral guiding and a smooth glide of the E-Chain®. Inner widths Bi: 1.97 up to 7.87 (50 - 200 mm) Bending radii R: 2.48 up to 5.91 (63 - 150 mm) Pitch: 2.2 (56 mm) per link = 6 links/ft (18/m) When to use Series 27AG For long travels Non folding Integrated strain relief required in the mounting zone Interior separation only with separators Long service life Easy assembly When not to use Series 27AG When the chain links are not to be opened Series 26AG When maximum stability is required System E4 Series 210 When to use the chip guard Energy tubes E2, R48 For very simple applications Easy Chain®, E 26
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-guiding E-Chain Systems®, AUTO-GLIDE Series Cable Carriers - 27AG - igus® inc.
East Providence, RI, United States
Self-guiding E-Chain Systems®, AUTO-GLIDE Series Cable Carriers
27AG
Self-guiding E-Chain Systems®, AUTO-GLIDE Series Cable Carriers 27AG
Series 27AG - E-Chain® snap open in the outer radius Molded-on glide shoes Auto-Glide for series 27. All 39.37 to 78.74 (1000 - 2000 mm) special polymer glide shoes are fitted on the side of the chain link. They provide exact lateral guiding and a smooth glide of the E-Chain®. Inner widths Bi: 1.97 up to 7.87 (50 - 200 mm) Bending radii R: 2.48 up to 5.91 (63 - 150 mm) Pitch: 2.2 (56 mm) per link = 6 links/ft (18/m) When to use Series 27AG For long travels Non folding Integrated strain relief required in the mounting zone Interior separation only with separators Long service life Easy assembly When not to use Series 27AG When the chain links are not to be opened Series 26AG When maximum stability is required System E4 Series 210 When to use the chip guard Energy tubes E2, R48 For very simple applications Easy Chain®, E 26

Series 27AG - E-Chain® snap open in the outer radius

Molded-on glide shoes Auto-Glide for series 27. All 39.37 to 78.74 (1000 - 2000 mm) special polymer glide shoes are fitted on the side of the chain link. They provide exact lateral guiding and a smooth glide of the E-Chain®.

Inner widths Bi: 1.97 up to 7.87 (50 - 200 mm)
Bending radii R: 2.48 up to 5.91 (63 - 150 mm)
Pitch: 2.2 (56 mm) per link = 6 links/ft (18/m)

When to use Series 27AG

  • For long travels
  • Non folding
  • Integrated strain relief required in the mounting zone
  • Interior separation only with separators
  • Long service life
  • Easy assembly

When not to use Series 27AG

  • When the chain links are not to be opened
    Series 26AG
  • When maximum stability is required
    System E4 Series 210
  • When to use the chip guard
    Energy tubes E2, R48
  • For very simple applications
    Easy Chain®, E 26
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number 27AG
Product Name Self-guiding E-Chain Systems®, AUTO-GLIDE Series Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cover / Bars Removable Bars
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Cable Carrier - Gortrac® - Dynatect Manufacturing, Inc.
Dynatect Manufacturing, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic; Metallic
Special Motion Rotary
View Details
Cable Guides - 20 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Cover / Bars Hinged Bars
View Details
Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details
Energy Chain, Cable Carrier - I-1020 - Reid Supply
Specs
Cover / Bars Snap-through Top
Inside Width 7.87 inch (200 mm)
Inside Height 2.2 inch (55.88 mm)
View Details