igus® inc. Self-guiding E-Chain Systems®, AUTO-GLIDE Series Cable Carriers 26AG

Description
Series 26AG - Non-snap-open E-Chain® Glide shoes 'Auto Glide' for the Series 26. Every 39.37 to 78.74 (1000 - 2000 mm), special plastic glide shoes are mounted laterally on the chain link. They provide the precise lateral guidance and a smooth glide of the E-Chain®. Inner widths Bi: 1.97 up to 7.87 (50 - 200 mm) Bending radii R: 2.48 up to 5.91 (63 - 150 mm) Pitch: 2.2 (56 mm) per link = 6 links/ft (18/m) When to use Series 26AG For long travels Non folding Integrated strain relief required in the mounting zone Interior separation only with separators Long service life Easy assembly When not to use the Series 26AG When every link should be opened Series 27iAG When maximum stability is required System E4 Series 210 When to use the chip guard Energy tubes E2, R48 For very simple applications Easy Chain®, E 26
Datasheet
Description
Series 26AG - Non-snap-open E-Chain® Glide shoes 'Auto Glide' for the Series 26. Every 39.37 to 78.74 (1000 - 2000 mm), special plastic glide shoes are mounted laterally on the chain link. They provide the precise lateral guidance and a smooth glide of the E-Chain®. Inner widths Bi: 1.97 up to 7.87 (50 - 200 mm) Bending radii R: 2.48 up to 5.91 (63 - 150 mm) Pitch: 2.2 (56 mm) per link = 6 links/ft (18/m) When to use Series 26AG For long travels Non folding Integrated strain relief required in the mounting zone Interior separation only with separators Long service life Easy assembly When not to use the Series 26AG When every link should be opened Series 27iAG When maximum stability is required System E4 Series 210 When to use the chip guard Energy tubes E2, R48 For very simple applications Easy Chain®, E 26
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-guiding E-Chain Systems®, AUTO-GLIDE Series Cable Carriers - 26AG - igus® inc.
East Providence, RI, United States
Self-guiding E-Chain Systems®, AUTO-GLIDE Series Cable Carriers
26AG
Self-guiding E-Chain Systems®, AUTO-GLIDE Series Cable Carriers 26AG
Series 26AG - Non-snap-open E-Chain® Glide shoes 'Auto Glide' for the Series 26. Every 39.37 to 78.74 (1000 - 2000 mm), special plastic glide shoes are mounted laterally on the chain link. They provide the precise lateral guidance and a smooth glide of the E-Chain®. Inner widths Bi: 1.97 up to 7.87 (50 - 200 mm) Bending radii R: 2.48 up to 5.91 (63 - 150 mm) Pitch: 2.2 (56 mm) per link = 6 links/ft (18/m) When to use Series 26AG For long travels Non folding Integrated strain relief required in the mounting zone Interior separation only with separators Long service life Easy assembly When not to use the Series 26AG When every link should be opened Series 27iAG When maximum stability is required System E4 Series 210 When to use the chip guard Energy tubes E2, R48 For very simple applications Easy Chain®, E 26

Series 26AG - Non-snap-open E-Chain®

Glide shoes 'Auto Glide' for the Series 26. Every 39.37 to 78.74 (1000 - 2000 mm), special plastic glide shoes are mounted laterally on the chain link. They provide the precise lateral guidance and a smooth glide of the E-Chain®.

Inner widths Bi: 1.97 up to 7.87 (50 - 200 mm)
Bending radii R: 2.48 up to 5.91 (63 - 150 mm)
Pitch: 2.2 (56 mm) per link = 6 links/ft (18/m)

When to use Series 26AG

  • For long travels
  • Non folding
  • Integrated strain relief required in the mounting zone
  • Interior separation only with separators
  • Long service life
  • Easy assembly

When not to use the Series 26AG

  • When every link should be opened
    Series 27iAG
  • When maximum stability is required
    System E4 Series 210
  • When to use the chip guard
    Energy tubes E2, R48
  • For very simple applications
    Easy Chain®, E 26
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number 26AG
Product Name Self-guiding E-Chain Systems®, AUTO-GLIDE Series Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cover / Bars Removable Bars
Options Removable Links
Unlock Full Specs
to access all available technical data

Similar Products

Cable Guides - 35 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Inside Width 0.2362 inch (6 mm)
View Details
Steel Cable And Hose Carriers - MRC Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Metallic
Special Motion Rotary
View Details
E-Chain System® E2/000 Cable Carriers - 1450 - igus® inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Special Motion Rotary
View Details