Series 2680 - snap-open along inner radius
1. Easy assembly by optimized pin 2. Lateral glide surfaces for side-mounted operation 3. Integrated strain relief possible 4. Fully enclosed Energy Tube snap-open on both sides along the inner radius 5. Modular interior separation 6. Double stop dog for long unsupported length 7. Rapid opening from either the left or right
Inner widths Bi: 1.97 up to 4.92 (50 - 125 mm) Bending radii R: 3.94 up to 9.84 (100 - 250 mm) Pitch: 2.2 (56 mm) per link = 6 links/ft (18/m)
When to use Series 2680
If hinged, snap-open accessibility along the inner radius is required
If stable chain of moderate size is required
If integrated strain relief is required at the connection point
If loads are moderate
If chip protection is required
If easy installation is required
When not to use Series 2680
If the application is very simple Series R58 E2 Tubes
If maximum stability is required Series R770 E4/100
If cables over 1.26” (32 mm) are involved Series R780 E4/100
Series 2680 - snap-open along inner radius
1. Easy assembly by optimized pin
2. Lateral glide surfaces for side-mounted operation
3. Integrated strain relief possible
4. Fully enclosed Energy Tube snap-open on both sides along the inner radius
5. Modular interior separation
6. Double stop dog for long unsupported length
7. Rapid opening from either the left or right
Inner widths Bi: 1.97 up to 4.92 (50 - 125 mm)
Bending radii R: 3.94 up to 9.84 (100 - 250 mm)
Pitch: 2.2 (56 mm) per link = 6 links/ft (18/m)
When to use Series 2680
- If hinged, snap-open accessibility along the inner radius is required
- If stable chain of moderate size is required
- If integrated strain relief is required at the connection point
- If loads are moderate
- If chip protection is required
- If easy installation is required
When not to use Series 2680
- If the application is very simple
Series R58 E2 Tubes
- If maximum stability is required
Series R770 E4/100
- If cables over 1.26” (32 mm) are involved
Series R780 E4/100