igus® inc. Self-guiding E-Chain Systems®, AUTO-GLIDE Series Cable Carriers 240AG

Description
Series 240AG - E-Chain® snap open in the inner radius Glide shoes 'Auto Glide' for the Series 240. Every 39.37 to 78.74 (1000 - 2000 mm), special plastic glide shoes are mounted laterally on the chain link. They provide the precise lateral guidance and a smooth glide of the E-Chain®. Inner widths Bi: 0.98 up to 4.92 (25 - 125 mm) Bending radii R: 2.17 up to 4.92 (55 - 125 mm) Pitch: 1.81 (46 mm) per link = 7 links/ft (22/m) When to use Series 240AG For long travels Non folding Integrated strain relief required in the mounting zone Interior separation only with separators Long service life Easy assembly When not to use Series 240AG When the chain links are not to be opened Series 200AG When maximum stability is required System E4 Series 210 When to use the chip guard Energy tubes E2, R48 For very simple applications Easy Chain®, E 200
Datasheet
Description
Series 240AG - E-Chain® snap open in the inner radius Glide shoes 'Auto Glide' for the Series 240. Every 39.37 to 78.74 (1000 - 2000 mm), special plastic glide shoes are mounted laterally on the chain link. They provide the precise lateral guidance and a smooth glide of the E-Chain®. Inner widths Bi: 0.98 up to 4.92 (25 - 125 mm) Bending radii R: 2.17 up to 4.92 (55 - 125 mm) Pitch: 1.81 (46 mm) per link = 7 links/ft (22/m) When to use Series 240AG For long travels Non folding Integrated strain relief required in the mounting zone Interior separation only with separators Long service life Easy assembly When not to use Series 240AG When the chain links are not to be opened Series 200AG When maximum stability is required System E4 Series 210 When to use the chip guard Energy tubes E2, R48 For very simple applications Easy Chain®, E 200
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-guiding E-Chain Systems®, AUTO-GLIDE Series Cable Carriers - 240AG - igus® inc.
East Providence, RI, United States
Self-guiding E-Chain Systems®, AUTO-GLIDE Series Cable Carriers
240AG
Self-guiding E-Chain Systems®, AUTO-GLIDE Series Cable Carriers 240AG
Series 240AG - E-Chain® snap open in the inner radius Glide shoes 'Auto Glide' for the Series 240. Every 39.37 to 78.74 (1000 - 2000 mm), special plastic glide shoes are mounted laterally on the chain link. They provide the precise lateral guidance and a smooth glide of the E-Chain®. Inner widths Bi: 0.98 up to 4.92 (25 - 125 mm) Bending radii R: 2.17 up to 4.92 (55 - 125 mm) Pitch: 1.81 (46 mm) per link = 7 links/ft (22/m) When to use Series 240AG For long travels Non folding Integrated strain relief required in the mounting zone Interior separation only with separators Long service life Easy assembly When not to use Series 240AG When the chain links are not to be opened Series 200AG When maximum stability is required System E4 Series 210 When to use the chip guard Energy tubes E2, R48 For very simple applications Easy Chain®, E 200

Series 240AG - E-Chain® snap open in the inner radius

Glide shoes 'Auto Glide' for the Series 240. Every 39.37 to 78.74 (1000 - 2000 mm), special plastic glide shoes are mounted laterally on the chain link. They provide the precise lateral guidance and a smooth glide of the E-Chain®.

Inner widths Bi: 0.98 up to 4.92 (25 - 125 mm)
Bending radii R: 2.17 up to 4.92 (55 - 125 mm)
Pitch: 1.81 (46 mm) per link = 7 links/ft (22/m)

When to use Series 240AG

  • For long travels
  • Non folding
  • Integrated strain relief required in the mounting zone
  • Interior separation only with separators
  • Long service life
  • Easy assembly

When not to use Series 240AG

  • When the chain links are not to be opened
    Series 200AG
  • When maximum stability is required
    System E4 Series 210
  • When to use the chip guard
    Energy tubes E2, R48
  • For very simple applications
    Easy Chain®, E 200
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number 240AG
Product Name Self-guiding E-Chain Systems®, AUTO-GLIDE Series Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cover / Bars Removable Bars
Unlock Full Specs
to access all available technical data

Similar Products

Standard Plastic Cable And Hose Carriers - N Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Special Motion Rotary
View Details
Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details
Cable Guides - 35 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Inside Width 0.2362 inch (6 mm)
View Details