igus® inc. E-Chain System® E4/100 Cable Carriers 220

Description
Series 220, crossbars at every link 1. Crossbars on Energy Chains® are removable along both radii 2. Wide, rounded crossbars 3. Stop dog with “brake” for noise reduction 4. Closed and open styles can be combined 5. Hinged snap-open removable lids along the outer radius of the Energy tube 6. Optimized glide pads with lateral wear allowance 7. Numerous interior separation possibilities 8. KMA mounting brackets with attachment points on all sides 9. Locking or pivoting mounting brackets available 10. Integrated strain relief possible 11. Energy Chains® also available with reverse bending radius “RBR” Inner widths Bi: 1.57 up to 11.81 (40 - 300 mm) Bending radii R: 2.17 up to 9.84 (55 - 250 mm) Pitch: 1.81 (46 mm) per link = 7 links/ft (22/m) When to use Series 220 If quiet operation is required If very high speeds and/or accelerations are required Long travels High fill weights When not to use Series 220 For zig-zag lift applications Series E 4/4 For side-mounted applications Series E 4/4 If an extremely vibration-free Energy Chain® is necessary Series E6-29 Series R6-29
Datasheet
Description
Series 220, crossbars at every link 1. Crossbars on Energy Chains® are removable along both radii 2. Wide, rounded crossbars 3. Stop dog with “brake” for noise reduction 4. Closed and open styles can be combined 5. Hinged snap-open removable lids along the outer radius of the Energy tube 6. Optimized glide pads with lateral wear allowance 7. Numerous interior separation possibilities 8. KMA mounting brackets with attachment points on all sides 9. Locking or pivoting mounting brackets available 10. Integrated strain relief possible 11. Energy Chains® also available with reverse bending radius “RBR” Inner widths Bi: 1.57 up to 11.81 (40 - 300 mm) Bending radii R: 2.17 up to 9.84 (55 - 250 mm) Pitch: 1.81 (46 mm) per link = 7 links/ft (22/m) When to use Series 220 If quiet operation is required If very high speeds and/or accelerations are required Long travels High fill weights When not to use Series 220 For zig-zag lift applications Series E 4/4 For side-mounted applications Series E 4/4 If an extremely vibration-free Energy Chain® is necessary Series E6-29 Series R6-29
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® E4/100 Cable Carriers - 220 - igus® inc.
East Providence, RI, United States
E-Chain System® E4/100 Cable Carriers
220
E-Chain System® E4/100 Cable Carriers 220
Series 220, crossbars at every link 1. Crossbars on Energy Chains® are removable along both radii 2. Wide, rounded crossbars 3. Stop dog with “brake” for noise reduction 4. Closed and open styles can be combined 5. Hinged snap-open removable lids along the outer radius of the Energy tube 6. Optimized glide pads with lateral wear allowance 7. Numerous interior separation possibilities 8. KMA mounting brackets with attachment points on all sides 9. Locking or pivoting mounting brackets available 10. Integrated strain relief possible 11. Energy Chains® also available with reverse bending radius “RBR” Inner widths Bi: 1.57 up to 11.81 (40 - 300 mm) Bending radii R: 2.17 up to 9.84 (55 - 250 mm) Pitch: 1.81 (46 mm) per link = 7 links/ft (22/m) When to use Series 220 If quiet operation is required If very high speeds and/or accelerations are required Long travels High fill weights When not to use Series 220 For zig-zag lift applications Series E 4/4 For side-mounted applications Series E 4/4 If an extremely vibration-free Energy Chain® is necessary Series E6-29 Series R6-29

Series 220, crossbars at every link

1. Crossbars on Energy Chains® are removable along both radii
2. Wide, rounded crossbars
3. Stop dog with “brake” for noise reduction
4. Closed and open styles can be combined
5. Hinged snap-open removable lids along the outer radius of the Energy tube
6. Optimized glide pads with lateral wear allowance
7. Numerous interior separation possibilities
8. KMA mounting brackets with attachment points on all sides
9. Locking or pivoting mounting brackets available
10. Integrated strain relief possible
11. Energy Chains® also available with reverse bending radius “RBR”

Inner widths Bi: 1.57 up to 11.81 (40 - 300 mm)
Bending radii R: 2.17 up to 9.84 (55 - 250 mm)
Pitch: 1.81 (46 mm) per link = 7 links/ft (22/m)

When to use Series 220

  • If quiet operation is required
  • If very high speeds and/or accelerations are required
  • Long travels
  • High fill weights

When not to use Series 220

  • For zig-zag lift applications
    Series E 4/4
  • For side-mounted applications
    Series E 4/4
  • If an extremely vibration-free Energy Chain® is necessary
    Series E6-29
    Series R6-29
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number 220
Product Name E-Chain System® E4/100 Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cover / Bars Removable Bars
Unlock Full Specs
to access all available technical data

Similar Products

Cable Guides - 35 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Inside Width 0.2362 inch (6 mm)
View Details
Standard Plastic Cable And Hose Carriers - KS Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details
E-Chain System®, E2 Tube Cable Carriers - R68 - igus® inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Special Motion Rotary
View Details