igus® inc. E-Chain System®, E2 Tube Cable Carriers R68

Description
Series R68 New - openable in the outer radius 1. Protection for cables and hoses against hot chips 2. Large pins for high stability 3. Smooth, chip-repellent exterior 4. Small pitch for low-noise, smooth operation 5. Removable lids along the outer radius 6. Fully enclosed 7. KMA mounting brackets with attachment capabilities on all sides 8. Integrated strain relief available especially for Energy Tubes R68 Inner widths Bi: 1.97 up to 9.84 (50 - 250 mm) Bending radii R: 3.94 up to 11.81 (100 - 300 mm) Pitch: 1.42 (36 mm) per link = 9 links/ft (28/m) When to use Series R68 new "E2 tubes" If particularly quiet operation is required If very high speeds are required If chip protection is subject to stringent requirements When not to use Series R68 new "E2 tubes" If a particularly low-cost solution is the main factor Series R167 Series R168 If no chip protection is required E2 medium - Series 340 E2 medium - Series 350
Datasheet
Description
Series R68 New - openable in the outer radius 1. Protection for cables and hoses against hot chips 2. Large pins for high stability 3. Smooth, chip-repellent exterior 4. Small pitch for low-noise, smooth operation 5. Removable lids along the outer radius 6. Fully enclosed 7. KMA mounting brackets with attachment capabilities on all sides 8. Integrated strain relief available especially for Energy Tubes R68 Inner widths Bi: 1.97 up to 9.84 (50 - 250 mm) Bending radii R: 3.94 up to 11.81 (100 - 300 mm) Pitch: 1.42 (36 mm) per link = 9 links/ft (28/m) When to use Series R68 new "E2 tubes" If particularly quiet operation is required If very high speeds are required If chip protection is subject to stringent requirements When not to use Series R68 new "E2 tubes" If a particularly low-cost solution is the main factor Series R167 Series R168 If no chip protection is required E2 medium - Series 340 E2 medium - Series 350
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System®, E2 Tube Cable Carriers - R68 - igus® inc.
East Providence, RI, United States
E-Chain System®, E2 Tube Cable Carriers
R68
E-Chain System®, E2 Tube Cable Carriers R68
Series R68 New - openable in the outer radius 1. Protection for cables and hoses against hot chips 2. Large pins for high stability 3. Smooth, chip-repellent exterior 4. Small pitch for low-noise, smooth operation 5. Removable lids along the outer radius 6. Fully enclosed 7. KMA mounting brackets with attachment capabilities on all sides 8. Integrated strain relief available especially for Energy Tubes R68 Inner widths Bi: 1.97 up to 9.84 (50 - 250 mm) Bending radii R: 3.94 up to 11.81 (100 - 300 mm) Pitch: 1.42 (36 mm) per link = 9 links/ft (28/m) When to use Series R68 new "E2 tubes" If particularly quiet operation is required If very high speeds are required If chip protection is subject to stringent requirements When not to use Series R68 new "E2 tubes" If a particularly low-cost solution is the main factor Series R167 Series R168 If no chip protection is required E2 medium - Series 340 E2 medium - Series 350

Series R68 New - openable in the outer radius

1. Protection for cables and hoses against hot chips
2. Large pins for high stability
3. Smooth, chip-repellent exterior
4. Small pitch for low-noise, smooth operation
5. Removable lids along the outer radius
6. Fully enclosed
7. KMA mounting brackets with attachment capabilities on all sides
8. Integrated strain relief available especially for Energy Tubes R68

Inner widths Bi: 1.97 up to 9.84 (50 - 250 mm)
Bending radii R: 3.94 up to 11.81 (100 - 300 mm)
Pitch: 1.42 (36 mm) per link = 9 links/ft (28/m)

When to use Series R68 new "E2 tubes"

  • If particularly quiet operation is required
  • If very high speeds are required
  • If chip protection is subject to stringent requirements

When not to use Series R68 new "E2 tubes"

  • If a particularly low-cost solution is the main factor
    Series R167
    Series R168
  • If no chip protection is required
    E2 medium - Series 340
    E2 medium - Series 350
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number R68
Product Name E-Chain System®, E2 Tube Cable Carriers
Carrier Type Enclosed
Material Nonmetallic
Special Motion Rotary
Cable Separation Separators (optional feature); Dividers (optional feature)
Cover / Bars Removable Bars
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Cable And Hose Carriers - TS Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details
E-Chain System® E4/4 Cable Carriers - 4040 - igus® inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details
Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details