igus® inc. E-Chain System® E2 Medium Cable Carriers 200

Description
Series 200 - Energy chain®, not openable Dirt-repellent contoured exterior Cable-friendly, smooth interior with modular interior separation Lateral glide surfaces for side mounted operation Large pins for long service life Double stop dog for long unsupported length Tapered insertion point for easy assembly Integrated strain relief possible Inner widths Bi: 0.98 up to 4.92 (25 - 125 mm) Bending radii R: 2.17 up to 9.84 (55 - 250 mm) Pitch: 1.81 (46 mm) per link = 7 links/ft (22/m) When to use Series 200 If snap-open accessibility along the inner or outer radius is required If integrated strain relief at the mounting point is required If modular interior separation is required If long service life is required If easy installation is required When not to use Series 200 If each link requires snap-open accessibility on both sides simultaneously System E4 Series 220 If chip protection is required Energy tubes E2, R48 If the application is very simple Easy Chain®, E 200
Datasheet
Description
Series 200 - Energy chain®, not openable Dirt-repellent contoured exterior Cable-friendly, smooth interior with modular interior separation Lateral glide surfaces for side mounted operation Large pins for long service life Double stop dog for long unsupported length Tapered insertion point for easy assembly Integrated strain relief possible Inner widths Bi: 0.98 up to 4.92 (25 - 125 mm) Bending radii R: 2.17 up to 9.84 (55 - 250 mm) Pitch: 1.81 (46 mm) per link = 7 links/ft (22/m) When to use Series 200 If snap-open accessibility along the inner or outer radius is required If integrated strain relief at the mounting point is required If modular interior separation is required If long service life is required If easy installation is required When not to use Series 200 If each link requires snap-open accessibility on both sides simultaneously System E4 Series 220 If chip protection is required Energy tubes E2, R48 If the application is very simple Easy Chain®, E 200
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® E2 Medium Cable Carriers - 200 - igus® inc.
East Providence, RI, United States
E-Chain System® E2 Medium Cable Carriers
200
E-Chain System® E2 Medium Cable Carriers 200
Series 200 - Energy chain®, not openable Dirt-repellent contoured exterior Cable-friendly, smooth interior with modular interior separation Lateral glide surfaces for side mounted operation Large pins for long service life Double stop dog for long unsupported length Tapered insertion point for easy assembly Integrated strain relief possible Inner widths Bi: 0.98 up to 4.92 (25 - 125 mm) Bending radii R: 2.17 up to 9.84 (55 - 250 mm) Pitch: 1.81 (46 mm) per link = 7 links/ft (22/m) When to use Series 200 If snap-open accessibility along the inner or outer radius is required If integrated strain relief at the mounting point is required If modular interior separation is required If long service life is required If easy installation is required When not to use Series 200 If each link requires snap-open accessibility on both sides simultaneously System E4 Series 220 If chip protection is required Energy tubes E2, R48 If the application is very simple Easy Chain®, E 200

Series 200 - Energy chain®, not openable

  • Dirt-repellent contoured exterior
  • Cable-friendly, smooth interior with modular interior separation
  • Lateral glide surfaces for side mounted operation
  • Large pins for long service life
  • Double stop dog for long unsupported length
  • Tapered insertion point for easy assembly
  • Integrated strain relief possible

Inner widths Bi: 0.98 up to 4.92 (25 - 125 mm)
Bending radii R: 2.17 up to 9.84 (55 - 250 mm)
Pitch: 1.81 (46 mm) per link = 7 links/ft (22/m)

When to use Series 200

  • If snap-open accessibility along the inner or outer radius is required
  • If integrated strain relief at the mounting point is required
  • If modular interior separation is required
  • If long service life is required
  • If easy installation is required

When not to use Series 200

  • If each link requires snap-open accessibility on both sides simultaneously
    System E4 Series 220
  • If chip protection is required
    Energy tubes E2, R48
  • If the application is very simple
    Easy Chain®, E 200
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number 200
Product Name E-Chain System® E2 Medium Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cable Separation Separators (optional feature); Dividers (optional feature)
Cover / Bars Feed-through
Unlock Full Specs
to access all available technical data

Similar Products

Cable Guides - 35 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Inside Width 0.2362 inch (6 mm)
View Details
Standard Plastic Cable And Hose Carriers - SP Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details
Energy Chain, Cable Carrier - I-815 - Reid Supply
Specs
Cover / Bars Zipper
Inside Width 0.5900 inch (14.99 mm)
Inside Height 0.7500 inch (19.05 mm)
View Details