igus® inc. E-Chain System® Zipper Cable Carriers 17

Description
Series 17 'Zipper' 1.‘Zipper-fast’ opening and closing 2. Small pitch for low-noise, smooth operation 3. For high acceleration 4. Zipper lids can be separated and joined at each link 5. Interior separation possible 6. Mounting bracket with integrated strain relief Inner widths Bi: 0.59 up to 3.94 (15 - 100 mm) Bending radii R: 2.48 up to 4.92 (63 - 125 mm) Pitch: 1.2 (30.5 mm) per link = 11 links/ft (33/m) When to use Series 17 If fast, zipper-like accessibility to cables is required If connection options are required (Quicksnap, Quickfix) If interior separation is required If quiet operation is required When not to use Series 17 If individual links must open as opposed to ‘zipping’ open Series B 17 If torsion occurs Series E16 "Easy Chain®"
Datasheet
Description
Series 17 'Zipper' 1.‘Zipper-fast’ opening and closing 2. Small pitch for low-noise, smooth operation 3. For high acceleration 4. Zipper lids can be separated and joined at each link 5. Interior separation possible 6. Mounting bracket with integrated strain relief Inner widths Bi: 0.59 up to 3.94 (15 - 100 mm) Bending radii R: 2.48 up to 4.92 (63 - 125 mm) Pitch: 1.2 (30.5 mm) per link = 11 links/ft (33/m) When to use Series 17 If fast, zipper-like accessibility to cables is required If connection options are required (Quicksnap, Quickfix) If interior separation is required If quiet operation is required When not to use Series 17 If individual links must open as opposed to ‘zipping’ open Series B 17 If torsion occurs Series E16 "Easy Chain®"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® Zipper Cable Carriers - 17 - igus® inc.
East Providence, RI, United States
E-Chain System® Zipper Cable Carriers
17
E-Chain System® Zipper Cable Carriers 17
Series 17 'Zipper' 1.‘Zipper-fast’ opening and closing 2. Small pitch for low-noise, smooth operation 3. For high acceleration 4. Zipper lids can be separated and joined at each link 5. Interior separation possible 6. Mounting bracket with integrated strain relief Inner widths Bi: 0.59 up to 3.94 (15 - 100 mm) Bending radii R: 2.48 up to 4.92 (63 - 125 mm) Pitch: 1.2 (30.5 mm) per link = 11 links/ft (33/m) When to use Series 17 If fast, zipper-like accessibility to cables is required If connection options are required (Quicksnap, Quickfix) If interior separation is required If quiet operation is required When not to use Series 17 If individual links must open as opposed to ‘zipping’ open Series B 17 If torsion occurs Series E16 "Easy Chain®"

Series 17 'Zipper'

1.‘Zipper-fast’ opening and closing
2. Small pitch for low-noise, smooth operation
3. For high acceleration
4. Zipper lids can be separated and joined at each link
5. Interior separation possible
6. Mounting bracket with integrated strain relief

Inner widths Bi: 0.59 up to 3.94 (15 - 100 mm)
Bending radii R: 2.48 up to 4.92 (63 - 125 mm)
Pitch: 1.2 (30.5 mm) per link = 11 links/ft (33/m)

When to use Series 17

  • If fast, zipper-like accessibility to cables is required
  • If connection options are required (Quicksnap, Quickfix)
  • If interior separation is required
  • If quiet operation is required

When not to use Series 17

  • If individual links must open as opposed to ‘zipping’ open
    Series B 17
  • If torsion occurs
    Series E16 "Easy Chain®"
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number 17
Product Name E-Chain System® Zipper Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cable Separation Separators (optional feature); Dividers (optional feature)
Cover / Bars Zipper
Unlock Full Specs
to access all available technical data

Similar Products

Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details
Energy Chain System®, Triflex® R Cable Carriers - TRC-30 - igus® inc.
Specs
Carrier Type Enclosed
Special Motion Spiral
Options Strain Relief
View Details
Plastic Cable And Hose Carriers - TL Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details