igus® inc. E-Chain System® E4 Light Cable Carriers 14240

Description
Series 14240, E-Chains® with crossbars every link 1. Crossbars on Energy Chains® are removable along both radii 2. Wide, rounded plastic crossbars - cable friendly 3. Optimum ratio of inner height to outer width 4. Lateral glide surfaces for side-mounted operation 5. Integrated strain relief possible 6. Locking or pivoting mounting brackets available 7. KMA mounting brackets with attachment points on all sides 8. New stronger version with "tongue-and-groove-d esign" 9. Numerous interior separation possibilities 10. Also available with reverse bending radius "RBR" Available inner widths Bi: 1.97 to 15.75 (50 - 400 mm) Available bending radii R: 5.31 to 19.68 (135 - 500 mm) Pitch: 3.58 (91 mm) per link = 4 links/ft (11/m) When to use Series 14240 If a simpler low-cost solution is required If optimized interior space is required If the Series 400 is too large When not to use Series 14240 If a quieter version is required Series 400 Series 410 Series R880 If side-mounted chain/tube with a long unsupported travel is required Series 4040 Series 4140 Series R8840 If more inner height is required Series 15050
Datasheet
Description
Series 14240, E-Chains® with crossbars every link 1. Crossbars on Energy Chains® are removable along both radii 2. Wide, rounded plastic crossbars - cable friendly 3. Optimum ratio of inner height to outer width 4. Lateral glide surfaces for side-mounted operation 5. Integrated strain relief possible 6. Locking or pivoting mounting brackets available 7. KMA mounting brackets with attachment points on all sides 8. New stronger version with "tongue-and-groove-d esign" 9. Numerous interior separation possibilities 10. Also available with reverse bending radius "RBR" Available inner widths Bi: 1.97 to 15.75 (50 - 400 mm) Available bending radii R: 5.31 to 19.68 (135 - 500 mm) Pitch: 3.58 (91 mm) per link = 4 links/ft (11/m) When to use Series 14240 If a simpler low-cost solution is required If optimized interior space is required If the Series 400 is too large When not to use Series 14240 If a quieter version is required Series 400 Series 410 Series R880 If side-mounted chain/tube with a long unsupported travel is required Series 4040 Series 4140 Series R8840 If more inner height is required Series 15050
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® E4 Light Cable Carriers - 14240 - igus® inc.
East Providence, RI, United States
E-Chain System® E4 Light Cable Carriers
14240
E-Chain System® E4 Light Cable Carriers 14240
Series 14240, E-Chains® with crossbars every link 1. Crossbars on Energy Chains® are removable along both radii 2. Wide, rounded plastic crossbars - cable friendly 3. Optimum ratio of inner height to outer width 4. Lateral glide surfaces for side-mounted operation 5. Integrated strain relief possible 6. Locking or pivoting mounting brackets available 7. KMA mounting brackets with attachment points on all sides 8. New stronger version with "tongue-and-groove-d esign" 9. Numerous interior separation possibilities 10. Also available with reverse bending radius "RBR" Available inner widths Bi: 1.97 to 15.75 (50 - 400 mm) Available bending radii R: 5.31 to 19.68 (135 - 500 mm) Pitch: 3.58 (91 mm) per link = 4 links/ft (11/m) When to use Series 14240 If a simpler low-cost solution is required If optimized interior space is required If the Series 400 is too large When not to use Series 14240 If a quieter version is required Series 400 Series 410 Series R880 If side-mounted chain/tube with a long unsupported travel is required Series 4040 Series 4140 Series R8840 If more inner height is required Series 15050

Series 14240, E-Chains® with crossbars every link

1. Crossbars on Energy Chains® are removable along both radii
2. Wide, rounded plastic crossbars - cable friendly
3. Optimum ratio of inner height to outer width
4. Lateral glide surfaces for side-mounted operation
5. Integrated strain relief possible
6. Locking or pivoting mounting brackets available
7. KMA mounting brackets with attachment points on all sides
8. New stronger version with "tongue-and-groove-design"
9. Numerous interior separation possibilities
10. Also available with reverse bending radius "RBR"

Available inner widths Bi: 1.97 to 15.75 (50 - 400 mm)
Available bending radii R: 5.31 to 19.68 (135 - 500 mm)
Pitch: 3.58 (91 mm) per link = 4 links/ft (11/m)

When to use Series 14240

  • If a simpler low-cost solution is required
  • If optimized interior space is required
  • If the Series 400 is too large

When not to use Series 14240

  • If a quieter version is required
    Series 400
    Series 410
    Series R880
  • If side-mounted chain/tube with a long unsupported travel is required
    Series 4040
    Series 4140
    Series R8840
  • If more inner height is required
    Series 15050
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number 14240
Product Name E-Chain System® E4 Light Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cover / Bars Removable Bars
Unlock Full Specs
to access all available technical data

Similar Products

Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details
Energy Chain, Cable Carrier - I-470 - Reid Supply
Specs
Cover / Bars Hinged Bars
Inside Width 4.06 inch (103 mm)
Inside Height 0.9800 inch (24.89 mm)
View Details
Steel Cable And Hose Carriers - SRC/LRC Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open; Enclosed
Material Metallic
Special Motion Rotary
View Details